Flexbar Machine Corporation MAGNETIC V-BLOCKS,3.2" X 2" X 4" X 2.4" 11026

Description
MAGNETIC V-BLOCKS (Matched Pair) Ideal for holding round and irregular shapes for grinding, measuring, and machining. Powerful magnetic force on all three surfaces: top, side, and V (90°). Includes two precisely identical blocks for use as a set. Has fixed On/Off switch. Model No. 11026, Magnetic V-Blocks H-3.2" X B-2" X L-4" X L1-2.4".
Description
MAGNETIC V-BLOCKS (Matched Pair) Ideal for holding round and irregular shapes for grinding, measuring, and machining. Powerful magnetic force on all three surfaces: top, side, and V (90°). Includes two precisely identical blocks for use as a set. Has fixed On/Off switch. Model No. 11026, Magnetic V-Blocks H-3.2" X B-2" X L-4" X L1-2.4".

Suppliers

Company
Product
Description
Supplier Links
MAGNETIC V-BLOCKS,3.2
Islandia, NY, USA
MAGNETIC V-BLOCKS,3.2" X 2" X 4" X 2.4"
11026
MAGNETIC V-BLOCKS,3.2" X 2" X 4" X 2.4" 11026
MAGNETIC V-BLOCKS (Matched Pair) Ideal for holding round and irregular shapes for grinding, measuring, and machining. Powerful magnetic force on all three surfaces: top, side, and V (90°). Includes two precisely identical blocks for use as a set. Has fixed On/Off switch. Model No. 11026, Magnetic V-Blocks H-3.2" X B-2" X L-4" X L1-2.4".

MAGNETIC V-BLOCKS
(Matched Pair)

  • Ideal for holding round and irregular shapes for grinding, measuring, and machining.
  • Powerful magnetic force on all three surfaces: top, side, and V (90°).
  • Includes two precisely identical blocks for use as a set.
  • Has fixed On/Off switch. Model No. 11026, Magnetic V-Blocks H-3.2" X B-2" X L-4" X L1-2.4".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 11026
Product Name MAGNETIC V-BLOCKS,3.2" X 2" X 4" X 2.4"
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
One Piece Inspection Balls with Shoulder - 29085 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thread Gauges - 326897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details