Flexbar Machine Corporation PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100 12857

Description
PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance Unit construction, removable movement saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring means less maintenance Compliance with ANSI/AGD specifications Model No. 12857, Precision Dial Indicator. Range: 5mm Reading: 0-100 Graduation: 0.01mm Includes Revolution Counter.
Description
PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance Unit construction, removable movement saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring means less maintenance Compliance with ANSI/AGD specifications Model No. 12857, Precision Dial Indicator. Range: 5mm Reading: 0-100 Graduation: 0.01mm Includes Revolution Counter.

Suppliers

Company
Product
Description
Supplier Links
PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100 - 12857 - Flexbar Machine Corporation
Islandia, NY, USA
PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100
12857
PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100 12857
PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance Unit construction, removable movement saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring means less maintenance Compliance with ANSI/AGD specifications Model No. 12857, Precision Dial Indicator. Range: 5mm Reading: 0-100 Graduation: 0.01mm Includes Revolution Counter.

PRECISION DIAL INDICATORS - AGD1
PREMIUM QUALITY-Made in Japan

  • One-piece, forged bronze case for strength and durability
  • Nickel-plated case interior and movement plates mean no flaking to interfere with performance
  • Unit construction, removable movement saves repair/cleaning time and maintenance costs
  • Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear
  • Jeweled bearings resist friction, add to longer indicator life
  • Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error
  • Special steel alloy, balanced dial hand affords no-shift, precise reading
  • Controlled rack and pinion mesh eliminates slope for precise response and reading
  • Smooth-adjusting bezels for easy setup
  • Positive pressure pull-back spring means less maintenance
  • Compliance with ANSI/AGD specifications Model No. 12857, Precision Dial Indicator.
  • Range: 5mm
  • Reading: 0-100
  • Graduation: 0.01mm
    Includes Revolution Counter.
Supplier's Site
PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100 - 12857 - Flexbar Machine Corporation
Islandia, NY, USA
PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100
12857
PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100 12857
PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance Unit construction, removable movement saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring means less maintenance Compliance with ANSI/AGD specifications Model No. 12857, Precision Dial Indicator. Range: 5mm Reading: 0-100 Graduation: 0.01mm Includes Revolution Counter.

PRECISION DIAL INDICATORS - AGD1
PREMIUM QUALITY-Made in Japan

  • One-piece, forged bronze case for strength and durability
  • Nickel-plated case interior and movement plates mean no flaking to interfere with performance
  • Unit construction, removable movement saves repair/cleaning time and maintenance costs
  • Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear
  • Jeweled bearings resist friction, add to longer indicator life
  • Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error
  • Special steel alloy, balanced dial hand affords no-shift, precise reading
  • Controlled rack and pinion mesh eliminates slope for precise response and reading
  • Smooth-adjusting bezels for easy setup
  • Positive pressure pull-back spring means less maintenance
  • Compliance with ANSI/AGD specifications Model No. 12857, Precision Dial Indicator.
  • Range: 5mm
  • Reading: 0-100
  • Graduation: 0.01mm
    Includes Revolution Counter.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12857 12857
Product Name PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100 PREC DIAL INDICATOR-AGD-1-5MM RANGE -0-100
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 148041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC500 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details