Flexbar Machine Corporation DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-12" 18211

Description
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18211, Digi-Met Depth Gage-Straight Beam Style. Measuring Range: 0-12" (0-300mm) Base Length: 6" Cross Section of Beam (mm): 12 X 4
Description
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18211, Digi-Met Depth Gage-Straight Beam Style. Measuring Range: 0-12" (0-300mm) Base Length: 6" Cross Section of Beam (mm): 12 X 4

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-12
Islandia, NY, USA
DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-12"
18211
DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-12" 18211
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18211, Digi-Met Depth Gage-Straight Beam Style. Measuring Range: 0-12" (0-300mm) Base Length: 6" Cross Section of Beam (mm): 12 X 4

DIGI-MET DEPTH GAGES

Resolution: .0005"/.01mm.
Repeatability: 1 digit 10µm/.0005".
Precision made of stainless steel - measuring surfaces hardened and lapped.
All gages feature DIGI-MET electronic functions.

Model No. 18211, Digi-Met Depth Gage-Straight Beam Style.

  • Measuring Range: 0-12" (0-300mm)
  • Base Length: 6"
  • Cross Section of Beam (mm): 12 X 4
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18211
Product Name DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-12"
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Checking Balls - 29011 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 7051210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details