Flexbar Machine Corporation DIGI-MET 6" AQUA UNIVERSAL CALIPER AND CASE 18199

Description
Digi-Met Aqua Universal Style Caliper Former List Price: 159.50 Promotional Discount: 35%Coolant, Water and Oil Resistant! 4-WAY MEASUREMENT • .0005"/.01mm RESOLUTION Includes Certificate of Calibration Treaceable to N.IS.T.Made From Hardened Stainless Steel • High Precision Machined FrameFeatures Digi-Met electronic functions 4-way measurement - inside, outside, depth and step Sliding internal top cross jaw Length of bottom jaws: 1.54" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) Repeatability: 1 digit 10µm µ 2s Model No. 18199, 6" (150mm) Digi-Met Aqua Universal Style Caliper with Deluxe Wooden Case and NIST Certification
Description
Digi-Met Aqua Universal Style Caliper Former List Price: 159.50 Promotional Discount: 35%Coolant, Water and Oil Resistant! 4-WAY MEASUREMENT • .0005"/.01mm RESOLUTION Includes Certificate of Calibration Treaceable to N.IS.T.Made From Hardened Stainless Steel • High Precision Machined FrameFeatures Digi-Met electronic functions 4-way measurement - inside, outside, depth and step Sliding internal top cross jaw Length of bottom jaws: 1.54" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) Repeatability: 1 digit 10µm µ 2s Model No. 18199, 6" (150mm) Digi-Met Aqua Universal Style Caliper with Deluxe Wooden Case and NIST Certification

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET 6
Islandia, NY, USA
DIGI-MET 6" AQUA UNIVERSAL CALIPER AND CASE
18199
DIGI-MET 6" AQUA UNIVERSAL CALIPER AND CASE 18199
Digi-Met Aqua Universal Style Caliper Former List Price: 159.50 Promotional Discount: 35%Coolant, Water and Oil Resistant! 4-WAY MEASUREMENT • .0005"/.01mm RESOLUTION Includes Certificate of Calibration Treaceable to N.IS.T.Made From Hardened Stainless Steel • High Precision Machined FrameFeatures Digi-Met electronic functions 4-way measurement - inside, outside, depth and step Sliding internal top cross jaw Length of bottom jaws: 1.54" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) Repeatability: 1 digit 10µm µ 2s Model No. 18199, 6" (150mm) Digi-Met Aqua Universal Style Caliper with Deluxe Wooden Case and NIST Certification

Digi-Met Aqua Universal Style Caliper

  • Former List Price: 159.50
  • Promotional Discount: 35%Coolant, Water and Oil Resistant!
    4-WAY MEASUREMENT • .0005"/.01mm RESOLUTION
    Includes Certificate of Calibration
    Treaceable to N.IS.T.Made From Hardened Stainless Steel • High Precision Machined FrameFeatures
  • Digi-Met electronic functions
  • 4-way measurement - inside, outside, depth and step
  • Sliding internal top cross jaw
  • Length of bottom jaws: 1.54" (40mm)
  • Resolution: .0005" (.01mm)
  • Accuracy: .001" (.02mm)
  • Repeatability: 1 digit 10µm µ 2s Model No. 18199, 6" (150mm) Digi-Met Aqua Universal Style Caliper with Deluxe Wooden Case and NIST Certification
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18199
Product Name DIGI-MET 6" AQUA UNIVERSAL CALIPER AND CASE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details