Flexbar Machine Corporation ELECTRONIC INTERNAL CALIPER GAGE-.200-.590" 12680

Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12680, Electronic Internal Caliper Gage, Measuring Range: .200"-.590"/5-15mm, Length: 30mm
Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12680, Electronic Internal Caliper Gage, Measuring Range: .200"-.590"/5-15mm, Length: 30mm

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC INTERNAL CALIPER GAGE-.200-.590
Islandia, NY, USA
ELECTRONIC INTERNAL CALIPER GAGE-.200-.590"
12680
ELECTRONIC INTERNAL CALIPER GAGE-.200-.590" 12680
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12680, Electronic Internal Caliper Gage, Measuring Range: .200"-.590"/5-15mm, Length: 30mm

FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES

For the Precision Measurement of Diameters,Grooves, Recesses, etc.

Common Features:

  • Easy to hold
  • RS232 output
  • Rugged housing
  • Large, LCD display
  • Resolution: .0005"/.01mm
  • Accuracy: ±0008"/±02mm
  • Preset capability
  • Direct inch/metric conversion
  • Absolute/incremental measurements
  • Supplied with rugged hard aluminum case Model No. 12680, Electronic Internal Caliper Gage, Measuring Range: .200"-.590"/5-15mm, Length: 30mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12680
Product Name ELECTRONIC INTERNAL CALIPER GAGE-.200-.590"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Plug Gauges & Ring Gauges - 1770534 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC625 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details