Flexbar Machine Corporation New Flexbar Digital Caliper 8" 15811

Description
Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 6"/150mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model No. 15811, 8" Flexbar Digital Caliper
Description
Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 6"/150mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model No. 15811, 8" Flexbar Digital Caliper

Suppliers

Company
Product
Description
Supplier Links
New Flexbar Digital Caliper 8
Islandia, NY, USA
New Flexbar Digital Caliper 8"
15811
New Flexbar Digital Caliper 8" 15811
Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 6"/150mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model No. 15811, 8" Flexbar Digital Caliper

Flexbar Digital Caliper

Digital Accuracy at Economy Pricing!

Features:

  • 6"/150mm Range
  • Stainless Steel Frame
  • Large, easy-to-read display
  • Direct inch/metric conversion
  • Absolute/Incremental measurement
  • SPC output
  • Resolution: .0005"/.01mm
  • Includes molded case Model No. 15811, 8" Flexbar Digital Caliper
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15811
Product Name New Flexbar Digital Caliper 8"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details