Flexbar Machine Corporation PIN GAGE SET,.501-.625 MINUS,125 PIECES 17753

Description
FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets. Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better. Each gage checked against master gages traceable to the National Bureau of Standards. Gages are cylindrical, 2" in length and have no sharp corners. Accurate to .0002". Model No. 17753, Pin Gage Set, Range:.501-.625 minus, 125 piece set.
Description
FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets. Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better. Each gage checked against master gages traceable to the National Bureau of Standards. Gages are cylindrical, 2" in length and have no sharp corners. Accurate to .0002". Model No. 17753, Pin Gage Set, Range:.501-.625 minus, 125 piece set.

Suppliers

Company
Product
Description
Supplier Links
PIN GAGE SET,.501-.625 MINUS,125 PIECES - 17753 - Flexbar Machine Corporation
Islandia, NY, USA
PIN GAGE SET,.501-.625 MINUS,125 PIECES
17753
PIN GAGE SET,.501-.625 MINUS,125 PIECES 17753
FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets. Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better. Each gage checked against master gages traceable to the National Bureau of Standards. Gages are cylindrical, 2" in length and have no sharp corners. Accurate to .0002". Model No. 17753, Pin Gage Set, Range:.501-.625 minus, 125 piece set.

FLEXBAR PIN GAGE SETS
Available in Plus or Minus Tolerances: .0002" Limit

Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more.

  • Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets.
  • Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better.
  • Each gage checked against master gages traceable to the National Bureau of Standards.
  • Gages are cylindrical, 2" in length and have no sharp corners.
  • Accurate to .0002". Model No. 17753, Pin Gage Set, Range:.501-.625 minus, 125 piece set.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 17753
Product Name PIN GAGE SET,.501-.625 MINUS,125 PIECES
Gage / Instrument Type Pin or Plug Gage
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 390837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29015 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U305603 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details