Flexbar Machine Corporation OUTSIDE MICROMETER-1-2",.0001 GRADUATION 16541

Description
OUTSIDE MICROMETERS: .0001" Graduations New Design Meets or exceeds U.S. Federal Specifications for accuracy. Heat insulated frame cover. Friction stop. Micro-fine graduations allow easy reading. Measuring faces are carbide-tipped. Positive lever locking clamp ensures reliable measurement at all times. Includes standards for sizes 2" and over. .256" diameter spindle. Anvil and spindle are hardened and precision ground. Model No. 16541, Outside Micrometer Range: 1-2"COMPLETE SETS UP TO 0-6" AVAILABLE UPON REQUEST
Description
OUTSIDE MICROMETERS: .0001" Graduations New Design Meets or exceeds U.S. Federal Specifications for accuracy. Heat insulated frame cover. Friction stop. Micro-fine graduations allow easy reading. Measuring faces are carbide-tipped. Positive lever locking clamp ensures reliable measurement at all times. Includes standards for sizes 2" and over. .256" diameter spindle. Anvil and spindle are hardened and precision ground. Model No. 16541, Outside Micrometer Range: 1-2"COMPLETE SETS UP TO 0-6" AVAILABLE UPON REQUEST

Suppliers

Company
Product
Description
Supplier Links
OUTSIDE MICROMETER-1-2
Islandia, NY, USA
OUTSIDE MICROMETER-1-2",.0001 GRADUATION
16541
OUTSIDE MICROMETER-1-2",.0001 GRADUATION 16541
OUTSIDE MICROMETERS: .0001" Graduations New Design Meets or exceeds U.S. Federal Specifications for accuracy. Heat insulated frame cover. Friction stop. Micro-fine graduations allow easy reading. Measuring faces are carbide-tipped. Positive lever locking clamp ensures reliable measurement at all times. Includes standards for sizes 2" and over. .256" diameter spindle. Anvil and spindle are hardened and precision ground. Model No. 16541, Outside Micrometer Range: 1-2"COMPLETE SETS UP TO 0-6" AVAILABLE UPON REQUEST

OUTSIDE MICROMETERS: .0001" Graduations

New Design

  • Meets or exceeds U.S. Federal Specifications for accuracy.
  • Heat insulated frame cover.
  • Friction stop.
  • Micro-fine graduations allow easy reading.
  • Measuring faces are carbide-tipped.
  • Positive lever locking clamp ensures reliable measurement at all times.
  • Includes standards for sizes 2" and over.
  • .256" diameter spindle.
  • Anvil and spindle are hardened and precision ground. Model No. 16541, Outside Micrometer
  • Range: 1-2"COMPLETE SETS UP TO 0-6" AVAILABLE UPON REQUEST
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16541
Product Name OUTSIDE MICROMETER-1-2",.0001 GRADUATION
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Length Measuring System - Labmicrometer™,; LM900 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details
Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details