Flexbar Machine Corporation DIAL INDICATOR,.500"RANGE,.001" GRADUATION 12003

Description
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12003, Dial Indicator Graduations: .001" Range: .500" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Central Lug 1/4" diameter hole.
Description
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12003, Dial Indicator Graduations: .001" Range: .500" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Central Lug 1/4" diameter hole.

Suppliers

Company
Product
Description
Supplier Links
DIAL INDICATOR,.500
Islandia, NY, USA
DIAL INDICATOR,.500"RANGE,.001" GRADUATION
12003
DIAL INDICATOR,.500"RANGE,.001" GRADUATION 12003
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12003, Dial Indicator Graduations: .001" Range: .500" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Central Lug 1/4" diameter hole.

FLEXBAR PRECISION DIAL INDICATORS

Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced.
Inch and Metric Models Available.

SPECIFICATIONS AND QUALITY FEATURES:

  • Tolerance pointers standard
  • Bearings made from special brass.
  • Bezel clamp standard.
  • Lug Back is integral with case.
  • Constant measuring pressure return spring lever.
  • Hardened and lapped pinions.
  • Stainless steel hardened stem.
  • Superfinished stainless steel rack spindle.
  • Revolution counter on face.
  • Rotatable Bezel with positive clamp for zero setting.
  • Unbreakable crystal.
  • All parts interchangeable.
  • Totally enclosed case protects movement from dust and oil. Model No. 12003, Dial Indicator
  • Graduations: .001"
  • Range: .500"
  • Dual Scale: 0-100
  • Diameter Stem: 3/8"
  • Mounting: Central Lug 1/4" diameter hole.
Supplier's Site
DIAL INDICATOR,.500
Islandia, NY, USA
DIAL INDICATOR,.500"RANGE,.001" GRADUATION
12003
DIAL INDICATOR,.500"RANGE,.001" GRADUATION 12003
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12003, Dial Indicator Graduations: .001" Range: .500" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Central Lug 1/4" diameter hole.

FLEXBAR PRECISION DIAL INDICATORS

Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced.
Inch and Metric Models Available.

SPECIFICATIONS AND QUALITY FEATURES:

  • Tolerance pointers standard
  • Bearings made from special brass.
  • Bezel clamp standard.
  • Lug Back is integral with case.
  • Constant measuring pressure return spring lever.
  • Hardened and lapped pinions.
  • Stainless steel hardened stem.
  • Superfinished stainless steel rack spindle.
  • Revolution counter on face.
  • Rotatable Bezel with positive clamp for zero setting.
  • Unbreakable crystal.
  • All parts interchangeable.
  • Totally enclosed case protects movement from dust and oil. Model No. 12003, Dial Indicator
  • Graduations: .001"
  • Range: .500"
  • Dual Scale: 0-100
  • Diameter Stem: 3/8"
  • Mounting: Central Lug 1/4" diameter hole.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12003 12003
Product Name DIAL INDICATOR,.500"RANGE,.001" GRADUATION DIAL INDICATOR,.500"RANGE,.001" GRADUATION
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 23.62 inch (600 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29011 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details