Flexbar Machine Corporation New Flexbar Digital Caliper 12" 15812

Description
Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 12"/300mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model No. 15812, 12" Flexbar Digital Caliper
Description
Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 12"/300mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model No. 15812, 12" Flexbar Digital Caliper

Suppliers

Company
Product
Description
Supplier Links
New Flexbar Digital Caliper 12
Islandia, NY, USA
New Flexbar Digital Caliper 12"
15812
New Flexbar Digital Caliper 12" 15812
Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 12"/300mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model No. 15812, 12" Flexbar Digital Caliper

Flexbar Digital Caliper

Digital Accuracy at Economy Pricing!

Features:

  • 12"/300mm Range
  • Stainless Steel Frame
  • Large, easy-to-read display
  • Direct inch/metric conversion
  • Absolute/Incremental measurement
  • SPC output
  • Resolution: .0005"/.01mm
  • Includes molded case Model No. 15812, 12" Flexbar Digital Caliper
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15812
Product Name New Flexbar Digital Caliper 12"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Premium Short Shank Inspection Balls - 29066 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details