Flexbar Machine Corporation CHAMFER GAGE,4-5" CAPACITY,90-127 DEG RANGE 16354

Description
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16354, Chamfer Gage, 4-5" Capacity, 90-127 Degree Range
Description
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16354, Chamfer Gage, 4-5" Capacity, 90-127 Degree Range

Suppliers

Company
Product
Description
Supplier Links
CHAMFER GAGE,4-5
Islandia, NY, USA
CHAMFER GAGE,4-5" CAPACITY,90-127 DEG RANGE
16354
CHAMFER GAGE,4-5" CAPACITY,90-127 DEG RANGE 16354
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16354, Chamfer Gage, 4-5" Capacity, 90-127 Degree Range

FLEXBAR CHAMFER GAGE

  • Instant measuring of chamfers and tapered hole diameters.
  • Direct diameter reading to .001". - Metric units for reading to 0,01mm.
  • Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability.
  • No setting masters required - zero on surface plate - to reading on gage. Model No. 16354, Chamfer Gage, 4-5" Capacity, 90-127 Degree Range
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16354
Product Name CHAMFER GAGE,4-5" CAPACITY,90-127 DEG RANGE
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Tapped Construction Balls - 29092 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Depth Gauges - 2741082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.28 inch (134 mm)
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details