Flexbar Machine Corporation Economy Digital Indicator, 0-1"/25mm 15828

Description
FLEXBAR ECONOMY DIGITAL INDICATOR Featuring Extra Large Display A Quality General Purpose Indicator at an Affordable Price Features: Measuring Range: 0-1"/25mm Inch/Metric/Fraction conversion Resolution: 0.0005"/0.01mm/ 1/64" Accuracy: 0.001"/0.02mm Repeatability: 0.0005" Measuring System: Capacitive Display: LCD (11mm high) Battery: 3V, type CR 2032 Lithium Battery Life: Approx. 1 year Hold Button Zero Setting REL/ABS Conversion On/Off Button 3/8" Diameter Stem Flat Back & Lug Back Included RS-232 Interface (Data Output) Model No.15828, Flexbar Economy Digital Indicator, 0-1"/25mm
Description
FLEXBAR ECONOMY DIGITAL INDICATOR Featuring Extra Large Display A Quality General Purpose Indicator at an Affordable Price Features: Measuring Range: 0-1"/25mm Inch/Metric/Fraction conversion Resolution: 0.0005"/0.01mm/ 1/64" Accuracy: 0.001"/0.02mm Repeatability: 0.0005" Measuring System: Capacitive Display: LCD (11mm high) Battery: 3V, type CR 2032 Lithium Battery Life: Approx. 1 year Hold Button Zero Setting REL/ABS Conversion On/Off Button 3/8" Diameter Stem Flat Back & Lug Back Included RS-232 Interface (Data Output) Model No.15828, Flexbar Economy Digital Indicator, 0-1"/25mm

Suppliers

Company
Product
Description
Supplier Links
Economy Digital Indicator, 0-1
Islandia, NY, USA
Economy Digital Indicator, 0-1"/25mm
15828
Economy Digital Indicator, 0-1"/25mm 15828
FLEXBAR ECONOMY DIGITAL INDICATOR Featuring Extra Large Display A Quality General Purpose Indicator at an Affordable Price Features: Measuring Range: 0-1"/25mm Inch/Metric/Fraction conversion Resolution: 0.0005"/0.01mm/ 1/64" Accuracy: 0.001"/0.02mm Repeatability: 0.0005" Measuring System: Capacitive Display: LCD (11mm high) Battery: 3V, type CR 2032 Lithium Battery Life: Approx. 1 year Hold Button Zero Setting REL/ABS Conversion On/Off Button 3/8" Diameter Stem Flat Back & Lug Back Included RS-232 Interface (Data Output) Model No.15828, Flexbar Economy Digital Indicator, 0-1"/25mm

FLEXBAR ECONOMY DIGITAL INDICATOR

Featuring Extra Large Display A Quality General Purpose Indicator at an Affordable Price

Features:

  • Measuring Range: 0-1"/25mm
  • Inch/Metric/Fraction conversion
  • Resolution: 0.0005"/0.01mm/ 1/64"
  • Accuracy: 0.001"/0.02mm
  • Repeatability: 0.0005"
  • Measuring System: Capacitive
  • Display: LCD (11mm high)
  • Battery: 3V, type CR 2032 Lithium
  • Battery Life: Approx. 1 year
  • Hold Button
  • Zero Setting
  • REL/ABS Conversion
  • On/Off Button
  • 3/8" Diameter Stem
  • Flat Back & Lug Back Included
  • RS-232 Interface (Data Output) Model No.15828, Flexbar Economy Digital Indicator, 0-1"/25mm
Supplier's Site
Economy Digital Indicator, 0-1
Islandia, NY, USA
Economy Digital Indicator, 0-1"/25mm
15828
Economy Digital Indicator, 0-1"/25mm 15828
FLEXBAR ECONOMY DIGITAL INDICATOR Featuring Extra Large Display A Quality General Purpose Indicator at an Affordable Price Features: Measuring Range: 0-1"/25mm Inch/Metric/Fraction conversion Resolution: 0.0005"/0.01mm/ 1/64" Accuracy: 0.001"/0.02mm Repeatability: 0.0005" Measuring System: Capacitive Display: LCD (11mm high) Battery: 3V, type CR 2032 Lithium Battery Life: Approx. 1 year Hold Button Zero Setting REL/ABS Conversion On/Off Button 3/8" Diameter Stem Flat Back & Lug Back Included RS-232 Interface (Data Output) Model No.15828, Flexbar Economy Digital Indicator, 0-1"/25mm

FLEXBAR ECONOMY DIGITAL INDICATOR

Featuring Extra Large Display A Quality General Purpose Indicator at an Affordable Price

Features:

  • Measuring Range: 0-1"/25mm
  • Inch/Metric/Fraction conversion
  • Resolution: 0.0005"/0.01mm/ 1/64"
  • Accuracy: 0.001"/0.02mm
  • Repeatability: 0.0005"
  • Measuring System: Capacitive
  • Display: LCD (11mm high)
  • Battery: 3V, type CR 2032 Lithium
  • Battery Life: Approx. 1 year
  • Hold Button
  • Zero Setting
  • REL/ABS Conversion
  • On/Off Button
  • 3/8" Diameter Stem
  • Flat Back & Lug Back Included
  • RS-232 Interface (Data Output) Model No.15828, Flexbar Economy Digital Indicator, 0-1"/25mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 15828 15828
Product Name Economy Digital Indicator, 0-1"/25mm Economy Digital Indicator, 0-1"/25mm
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Checking Balls - 29021 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 7051260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details