Flexbar Machine Corporation COMPAC 245G TEST INDICATOR 12018

Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12018, Compac 245G Test Indicator. Reading mm: 0,002 Travel mm: 0.2 Travel Per Rev. mm: 0.2 Dial Diameter mm: 40 Contact Point L mm: 18
Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12018, Compac 245G Test Indicator. Reading mm: 0,002 Travel mm: 0.2 Travel Per Rev. mm: 0.2 Dial Diameter mm: 40 Contact Point L mm: 18

Suppliers

Company
Product
Description
Supplier Links
COMPAC 245G TEST INDICATOR - 12018 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 245G TEST INDICATOR
12018
COMPAC 245G TEST INDICATOR 12018
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12018, Compac 245G Test Indicator. Reading mm: 0,002 Travel mm: 0.2 Travel Per Rev. mm: 0.2 Dial Diameter mm: 40 Contact Point L mm: 18

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12018, Compac 245G Test Indicator.
  • Reading mm: 0,002
  • Travel mm: 0.2
  • Travel Per Rev. mm: 0.2
  • Dial Diameter mm: 40
  • Contact Point L mm: 18
Supplier's Site
COMPAC 245G TEST INDICATOR - 12018 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 245G TEST INDICATOR
12018
COMPAC 245G TEST INDICATOR 12018
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12018, Compac 245G Test Indicator. Reading mm: 0,002 Travel mm: 0.2 Travel Per Rev. mm: 0.2 Dial Diameter mm: 40 Contact Point L mm: 18

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12018, Compac 245G Test Indicator.
  • Reading mm: 0,002
  • Travel mm: 0.2
  • Travel Per Rev. mm: 0.2
  • Dial Diameter mm: 40
  • Contact Point L mm: 18
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12018 12018
Product Name COMPAC 245G TEST INDICATOR COMPAC 245G TEST INDICATOR
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Plain Shank Fixture Balls - 29007 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 4.92 inch (125 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details