Flexbar Machine Corporation Datasheets for Calipers
Calipers typically use a precise slide movement for inside, outside, depth or step measurements. Some caliper types are used for comparing or transferring dimensions.
Calipers: Learn more
| Product Name | Notes |
|---|---|
| 3V Replacement Battery, 3V type CR2032 for Flexbar Digital Calipers. | |
| 3 PIECE INSPECTION TOOL KIT Former List Price: $59.00 Promotional Discount: 40%EACH KIT INCLUDES ONE EACH OF THE FOLLOWING: 0-1" micrometer with .0001 reading, carbide tips and ratchet stop. | |
| Caliper Attachment ForUse WithFlexbar Indicator Balls Stainless Steel - Accepts 4-48 Thread Accessories Model No. 22336, Caliper Attachment, fits all 6" Calipers. Caliper and Gauge Ball Not Included | |
| DIGI-MET 6" Caliper/Depth Measurement Kits Complete Kit Includes: No. 18314-C (Carbide Coated) or No. 18200 (Std. Stainless) 6" Digi-Met Universal Caliper No. 18316 Stainless Steel Depth Measuring Base Deluxe Fitted... | |
| Digi-Met Aqua Universal Style Caliper Former List Price: 159.50 Promotional Discount: 35%Coolant, Water and Oil Resistant! 4-WAY MEASUREMENT • .0005"/.01mm RESOLUTION Includes Certificate of Calibration Treaceable to N.IS.T.Made From Hardened... | |
| DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils 0-4"/100mm Measuring Range .0005"/0.01mm Resolution Specifications: Stainless steel Locking screw Replaceable measuring pin dia. 7.5... | |
| DIGI-MET Precision Workshop Calipers Made from hardened stainless steel with ground and lapped measuring surfaces. MEASURING RANGES UP TO 80"/2000MM. Features: DIGI-MET electronic functions.* Standard models with knife points for... | |
| Digi-Met Products Available from Flexbar 12"/300mm Workshop Digi-Met Prisma Caliper Special Prismatic Guide Construction for Increased Accuracy & Durability Specifications: Prismatic sliding guide Stainless Steel 7,5 mm LCD display DIN... | |
| DIGI-MET UNIVERSAL STYLE CALIPER Featuring Carbide Coated Jaws New Digi-Met 6" universal style calipers come withhardened carbide coated top and bottom jaws.Carbide is twice as tough, twice as durable as... | |
| DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss... | |
| DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss... | |
| DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15741, 8" | |
| DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15742, 12" | |
| DIGI-MET-« Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: Digi-Met electronic functions. 4-way measurements- inside, outside, depth and step. | |
| Digital Caliper SPC Output Kit with Connection For use with Calipers 15810-15812 Model No. 15813, Flexbar Digital Caliper SPC kit with Connection Cable | |
| EXTERNAL DIAL CALIPER GAGES For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil... | |
| Flexbar "Snap Gage Style" Digital Caliper Featuring Wide Measuring Faceand SpringLoaded Jaws -Ideal for Use as a Snap Gage or Thickness Gage! Features Easy Operation Manual Power on/off Metric/Inch Conversion... | |
| Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a Super Price! Features: Resolution: 0.0005"/0.01mm | |
| Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a SuperPrice! Features: Resolution: 0.0005"/0.01mm | |
| FLEXBAR CALIPER & HEIGHT GAGE CHECKER A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T. Hardened and... | |
| Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac... | |
| Flexbar Digi-Circe Multi-function Gage High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring: Inside/Outside Dimensions Center Distances Grooves Offset Dimensions Diameters and more Main Features: Heavy-Duty... | |
| FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight,... | |
| Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 12"/300mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model... | |
| Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 6"/150mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model... | |
| FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy:... | |
| FLEXBAR DIGITAL MULTI-GAGE™ A Multi-Function, Precision Measuring Instrument with Virtually Unlimited Application Adaptability With today's high costs for measuring equipment and increased inspection and metrology requirements, the FLEXBAR DIGITAL MULTI-GAGE... | |
| Flexbar Econo-Line Electronic Digital Calipers A Quality Instrument with the Basic Digital Functions at a Super Price! Resolution: 0.0005"/0.01mm Max. Measuring Speed 1.5m/s; 60"/s Repeatability: 0.0005"/0.01mm Zero Setting function Data... | |
| FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54... | |
| Flexbar Inch/Metric/Fraction Digital Caliper Features: 6"/150mm Range Stainless Steel Frame Large Easy-to-Read display (10mm high) Direct inch/metric conversion Battery: 3V, type CR2032 Lithium, approx. 1 year life 4-way measurement inside-outside... | |
| Flexbar Inside Groove Digital Caliper Ideally suited for the measurement of inside groove widths. Features: 0-6"/150mm Range Inch/Metric and Zero Setting Measuring Point Depth: .135"/3.4mm Beam Width: .46"/11.7mm .0005"/.01mm Resolution... | |
| Flexbar Large I.D. Measurement Caliper A Quick and Easy Tool for measuring Internal Diameters of Large Pipes, Drums and Other Dimensions ranging from 5" (125mm) to 15" (375mm). Ideal for... | |
| Flexbar Long Jaw Inside Measurement Caliper Designed for the measurement of Hard-to-Reach Inside Grooves and Dimensions. Features: Measuring Range: .8-6.0"/20.3-154mm Resolution: .0005"/.01mm Inch/Metric and Zero setting Jaw Width (with measuring... | |
| Flexbar Mini Digital Thickness/Groove Gage A Dual Purpose Gage Featuring "Snap" Style Spring Loaded Jaws for the Measurement of Thickness and External Grooves(Top Jaws) and Internal Dimensions(Bottom Jaws) Features Easy... | |
| FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened... | |
| GROOVEMASTER Made in U.S.A. Highly effective Caliper Attachment for quick, and accurate measurements of internal and external diameters of Retaining Ring grooves, O-Ring grooves and undercuts. Available individually and in... | |
| HEAVY DUTY VERNIER CALIPERS With Fine Adjustment Graduations In English and Metric 1/1000" & 1/50mm Open face design Meets all Federal Specifications Hardened stainless Easy to read Vernier Scales Ground... | |
| Interchangeable Ball Contact 1.5 Sold as a pair. | |
| Interchangeable Measuring Accessories for Digi-Circe "Femo" model long jaw blades for measuring inside and outside walls and holes. | |
| Interchangeable Measuring Accessories for Digi-Circe By inserting this accessory in the special slots on the "Circe" gauge, it is possible to measure inside and outside diameters and grooves. | |
| Interchangeable Measuring Accessories for Digi-Circe Conical shaped jaw blades for direct measurement of hole center distances (self-centering). | |
| Interchangeable Measuring Accessories for Digi-Circe Cylindrical jaw blades for measuring hole and wall center distances. 5, 10 and 20mm diameters can be used as shown by always using an anti-pivot... | |
| Interchangeable Measuring Accessories for Digi-Circe Disc jaw blades for stable measurement of grooves and slots. | |
| INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. | |
| PRECISION DUAL READING DIAL CALIPERS Features Inch and Metric Reading Dial Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad. Inch/Metric reading dial with independently moving hands reads... | |
| PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read... | |
| PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground... | |
| QUALITY SPRING CALIPERS AND DIVIDERS Quick and Positive Adjustment CHROME PLATED FINISH Fully hardened and tempered joints, springs, washers and points. High carbon steel legs heat treated. Supplied with plastic... | |
| Quality Swiss Style BLACK FACE DIAL CALIPERS FEATURES: Extra smooth movement, Swiss body design. Black face with orange needle. Main beam is stainless steel, hardened and lapped. Covered rack provides... | |
| Replacement Components Model No. 19231, Pair of Extension Tips for Flexbar Digital Multi-Gage. | |
| Replacement Components Model No. 19233, Pair of Tapered/Flat Tips for Flexbar Digital Multi-Gage. | |
| Replacement Components Model No. 19234, Pair of Pointed Measuring Tips for Flexbar Digital Multi-Gage. | |
| THE FLEXBAR DELUXE CALIPER HOLSTER A heavy gage black leatherette holster providing years of use. Designed for all 6" calipers. FEATURES: Front flap cover with easy velcro closure. Easily attaches... | |
| UNIVERSAL CALIPER ACCESSORY KIT "MEASURES PLACES OTHERWISE IMPOSSIBLE TO REACH" CAN BE TURNED 180° FOR GROOVE MEASURING The original caliper jaw attachment accessory. The square bodies attach to the jaws... | |
| WedgeLink RS232C Software Utility... allows you to transfer measurements from your DIGI-MET or any RS232C gage directly to Windows applications such as Microsoft Excel or your favorite SPC software program. | |
| Auxilliary Measuring Attachment for Use with Vernier Calipers | |
| Bar 60 Bar Attachment 80MM Jaw | |
| Bar Attachment 60mm Jaw | |
| Direct RS232C Opto-Electric Output Cable for all Digi-Met Direct output gaging: Includes 80" connecting cable with 9 pin IBM RS232C connector. | |
| Interchangeable Ball Contact 2.5 Sold as a pair. | |
| Interchangeable Ball Contact 2 Sold as a pair. | |
| Interchangeable Ball Contact 3.5 Sold as a pair. | |
| Interchangeable Ball Contact 4 Sold as a pair. | |
| Interchangeable Ball Contact 5.5 Sold as a pair. | |
| Interchangeable Ball Contact 5 Sold as a pair. | |
| Interchangeable Ball Contact 6 Sold as a pair. | |
| no information | |
| Pair of Cone Tips for Flexbar Digital Multi-Gage | |
| Replacement Lithium battery, 3V. | |
| RS232 Output Cable for Digi-Met Depth Gage Model No. 19240 | |
| Stainless Steel Depth Measuring Base Attachment for Digi-Met Universal Style Calipers. | |
| The Harpenden Skinfold Caliper is a precision instrument designed for use in the performance of Skinfold thickness measurements (from which estimates of body fat are derived). The use of this... | |
| USB Output Cable | |
| For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring... |