Flexbar Machine Corporation DIGI-MET ELECTRONIC CALIPER-0-60" 18206

Description
DIGI-MET Precision Workshop Calipers Made from hardened stainless steel with ground and lapped measuring surfaces. MEASURING RANGES UP TO 80"/2000MM. Features: DIGI-MET electronic functions.* Standard models with knife points for line contact. Model No. 18202 with cross jaws for direct inside measurement. Resolution: .0005"/.01mm. All models with fine adjustment and locking screws. *DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. Model No. 18206, Digi-Met Electronic Caliper. Measuring Range: 0-60" (0-1500mm) Top Jaws Style: None Overall Accuracy: .003" Length of Bottom Jaws: 7.8" Length of Top Jaws: None
Description
DIGI-MET Precision Workshop Calipers Made from hardened stainless steel with ground and lapped measuring surfaces. MEASURING RANGES UP TO 80"/2000MM. Features: DIGI-MET electronic functions.* Standard models with knife points for line contact. Model No. 18202 with cross jaws for direct inside measurement. Resolution: .0005"/.01mm. All models with fine adjustment and locking screws. *DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. Model No. 18206, Digi-Met Electronic Caliper. Measuring Range: 0-60" (0-1500mm) Top Jaws Style: None Overall Accuracy: .003" Length of Bottom Jaws: 7.8" Length of Top Jaws: None

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET ELECTRONIC CALIPER-0-60
Islandia, NY, USA
DIGI-MET ELECTRONIC CALIPER-0-60"
18206
DIGI-MET ELECTRONIC CALIPER-0-60" 18206
DIGI-MET Precision Workshop Calipers Made from hardened stainless steel with ground and lapped measuring surfaces. MEASURING RANGES UP TO 80"/2000MM. Features: DIGI-MET electronic functions.* Standard models with knife points for line contact. Model No. 18202 with cross jaws for direct inside measurement. Resolution: .0005"/.01mm. All models with fine adjustment and locking screws. *DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. Model No. 18206, Digi-Met Electronic Caliper. Measuring Range: 0-60" (0-1500mm) Top Jaws Style: None Overall Accuracy: .003" Length of Bottom Jaws: 7.8" Length of Top Jaws: None

DIGI-MET Precision Workshop Calipers

Made from hardened stainless steel with ground and lapped measuring surfaces.

MEASURING RANGES UP TO 80"/2000MM.

Features:

  • DIGI-MET electronic functions.*
  • Standard models with knife points for line contact.
  • Model No. 18202 with cross jaws for direct inside measurement.
  • Resolution: .0005"/.01mm.
  • All models with fine adjustment and locking screws. *DIGI-MET Family Features:
  • Non-contacting linear SYLVAC Swiss measuring system.
  • OPTO RS232C output for Direct connection to any RS232C computer port.
  • One cable fits all DIGI-MET instruments.
  • Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software.
  • EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236")
  • Direct inch/metric conversion.
  • On/Off switch.
  • Hold function - freezes display for later viewing.
  • Zero setting at any point.
  • Easily configured for SPC data output.
  • High speed measuring/tracking: 60"/second.
  • Low energy consumption 3V lithium battery - will last up to 3 years.
  • Temperature range: 10° to 40°C working; -20° to +70°C storage. Model No. 18206, Digi-Met Electronic Caliper.
  • Measuring Range: 0-60" (0-1500mm)
  • Top Jaws Style: None
  • Overall Accuracy: .003"
  • Length of Bottom Jaws: 7.8"
  • Length of Top Jaws: None
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18206
Product Name DIGI-MET ELECTRONIC CALIPER-0-60"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Premium Short Shank Inspection Balls - 29066 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 390780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details