Flexbar Machine Corporation ELECTRONIC INTERNAL CALIPER GAGE-.790-1.6" 12682

Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12682, Electronic Internal Caliper Gage, Measuring Range: .790"-1.6"/20-40mm, Length: 80mm
Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12682, Electronic Internal Caliper Gage, Measuring Range: .790"-1.6"/20-40mm, Length: 80mm

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC INTERNAL CALIPER GAGE-.790-1.6
Islandia, NY, USA
ELECTRONIC INTERNAL CALIPER GAGE-.790-1.6"
12682
ELECTRONIC INTERNAL CALIPER GAGE-.790-1.6" 12682
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12682, Electronic Internal Caliper Gage, Measuring Range: .790"-1.6"/20-40mm, Length: 80mm

FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES

For the Precision Measurement of Diameters,Grooves, Recesses, etc.

Common Features:

  • Easy to hold
  • RS232 output
  • Rugged housing
  • Large, LCD display
  • Resolution: .0005"/.01mm
  • Accuracy: ±0008"/±02mm
  • Preset capability
  • Direct inch/metric conversion
  • Absolute/incremental measurements
  • Supplied with rugged hard aluminum case Model No. 12682, Electronic Internal Caliper Gage, Measuring Range: .790"-1.6"/20-40mm, Length: 80mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12682
Product Name ELECTRONIC INTERNAL CALIPER GAGE-.790-1.6"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 327284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 1.97 inch (50 mm)
View Details
One Piece Inspection Balls with Shoulder - 29087 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Length Measuring System - Labmicrometer™,; LM1600 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details