Flexbar Machine Corporation DIGI-MET ELECTRONIC CALIPER,0-12" STANDARD 18201

Description
DIGI-MET Precision Workshop Calipers Made from hardened stainless steel with ground and lapped measuring surfaces. MEASURING RANGES UP TO 80"/2000MM. Features: DIGI-MET electronic functions.* Standard models with knife points for line contact. Model No. 18202 with cross jaws for direct inside measurement. Resolution: .0005"/.01mm. All models with fine adjustment and locking screws. *DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. Model No. 18201, Digi-Met Electronic Caliper. Measuring Range: 0-12" (0-300mm) Top Jaws Style: Standard Overall Accuracy: .001" Length of Bottom Jaws: 3.5" Length of Top Jaws: 1.65"
Description
DIGI-MET Precision Workshop Calipers Made from hardened stainless steel with ground and lapped measuring surfaces. MEASURING RANGES UP TO 80"/2000MM. Features: DIGI-MET electronic functions.* Standard models with knife points for line contact. Model No. 18202 with cross jaws for direct inside measurement. Resolution: .0005"/.01mm. All models with fine adjustment and locking screws. *DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. Model No. 18201, Digi-Met Electronic Caliper. Measuring Range: 0-12" (0-300mm) Top Jaws Style: Standard Overall Accuracy: .001" Length of Bottom Jaws: 3.5" Length of Top Jaws: 1.65"

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET ELECTRONIC CALIPER,0-12
Islandia, NY, USA
DIGI-MET ELECTRONIC CALIPER,0-12" STANDARD
18201
DIGI-MET ELECTRONIC CALIPER,0-12" STANDARD 18201
DIGI-MET Precision Workshop Calipers Made from hardened stainless steel with ground and lapped measuring surfaces. MEASURING RANGES UP TO 80"/2000MM. Features: DIGI-MET electronic functions.* Standard models with knife points for line contact. Model No. 18202 with cross jaws for direct inside measurement. Resolution: .0005"/.01mm. All models with fine adjustment and locking screws. *DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. Model No. 18201, Digi-Met Electronic Caliper. Measuring Range: 0-12" (0-300mm) Top Jaws Style: Standard Overall Accuracy: .001" Length of Bottom Jaws: 3.5" Length of Top Jaws: 1.65"

DIGI-MET Precision Workshop Calipers

Made from hardened stainless steel with ground and lapped measuring surfaces.

MEASURING RANGES UP TO 80"/2000MM.

Features:

  • DIGI-MET electronic functions.*
  • Standard models with knife points for line contact.
  • Model No. 18202 with cross jaws for direct inside measurement.
  • Resolution: .0005"/.01mm.
  • All models with fine adjustment and locking screws. *DIGI-MET Family Features:
  • Non-contacting linear SYLVAC Swiss measuring system.
  • OPTO RS232C output for Direct connection to any RS232C computer port.
  • One cable fits all DIGI-MET instruments.
  • Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software.
  • EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236")
  • Direct inch/metric conversion.
  • On/Off switch.
  • Hold function - freezes display for later viewing.
  • Zero setting at any point.
  • Easily configured for SPC data output.
  • High speed measuring/tracking: 60"/second.
  • Low energy consumption 3V lithium battery - will last up to 3 years.
  • Temperature range: 10° to 40°C working; -20° to +70°C storage. Model No. 18201, Digi-Met Electronic Caliper.
  • Measuring Range: 0-12" (0-300mm)
  • Top Jaws Style: Standard
  • Overall Accuracy: .001"
  • Length of Bottom Jaws: 3.5"
  • Length of Top Jaws: 1.65"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18201
Product Name DIGI-MET ELECTRONIC CALIPER,0-12" STANDARD
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 327208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 3.94 inch (100 mm)
View Details
Tapped Construction Balls - 29090 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details