Flexbar Machine Corporation Datasheets for Snap Gages
Snap gages are used in production settings where specific diametrical or thickness measurements must be repeated frequently with precision and accuracy.
Snap Gages: Learn more
| Product Name | Notes |
|---|---|
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 10 Range: 5 1/4 - 6 Model No. 11-2010, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 1 Range: 1/2-1" Model No. 11-2001, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 2 Range: 1/2 - 1 Model No. 11-2002, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 3 Range: 1 - 1 1/2 Model No. 11-2003, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 4 Range: 1 1/2 - 2 Model No. 11-2004, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 5 Range: 2 - 2 1/2 Model No. 11-2005, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 6 Range: 2 1/2 - 3 Model No. 11-2006, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 7 Range: 3 - 3 3/4 Model No. 11-2007, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 8 Range: 3 3/4 - 4 1/2 Model No. 11-2008, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 9 Range: 4 1/2 - 5 1/4 Model No. 11-2009, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 10 Range: 4 15/16 - 5 5/16 Model No. 11-1018, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 10X Range: 5 5/16 - 5 11/16 Model No. 11-1001, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 11 Range: 5 11/16 - 6 1/8 Model No. 11-1020, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 11X Range: 6 1/8 - 6 5/8 Model No. 11-1021, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 12 Range: 6 5/8 - 7 1/8 Model No. 11-1022, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 12X Range: 7 1/8 - 7 5/8 Model No. 11-1023, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 1 Range: 0 - 1/4 Model No. 11-1001, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 2 Range: 1/4 - 1/2 Model No. 11-1002, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 2X Range: 1-2 - 3/4 Model No. 11-1003, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 3 Range: 3-4 - 1 Model No. 11-1004, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 3X Range: 1 - 1 1/4 Model No. 11-1005, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 4 Range: 1 1/4 - 1 1/2 Model No. 11-1006, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 4X Range: 1 1/2 - 1 3/4 Model No. 11-1007, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 5 Range: 1 3/4 - 2 Model No. 11-1008, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 5X Range: 2 - 2 1/4 Model No. 11-1009, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 6 Range: 2 1/4 - 2 1/2 Model No. 11-1010, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 6X Range: 2 1/2 - 2 3/4 Model No. 11-1011, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 7 Range: 2 3/4 - 3 1/16 Model No. 11-1012, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 7X Range: 3 1/16 - 3 7/16 Model No. 11-1013, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 8 Range: 3 7/16 - 3 13/16 Model No. 11-1014, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 8X Range: 3 13/16 - 4 3/16 Model No. 11-1015, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 9 Range: 4 3/16 - 4 9/16 Model No. 11-1016, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 9X Range: 4 9/16 - 4 15/16 Model No. 11-1017, Flexbar Snap Gage | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3001, Flexbar Snap Gage, "U" Style. Frame No.: 1... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3002, Flexbar Snap Gage, "U" Style. Frame No.: 2... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3003, Flexbar Snap Gage, "U" Style. Frame No.: 2X... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3004, Flexbar Snap Gage, "U" Style. Frame No.: 3... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3005, Flexbar Snap Gage, "U" Style. Frame No.: 3X... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3006, Flexbar Snap Gage, "U" Style. Frame No.: 4... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3007, Flexbar Snap Gage, "U" Style. Frame No.: 4X... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3008, Flexbar Snap Gage, "U" Style. Frame No.: 5... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3009, Flexbar Snap Gage, "U" Style. Frame No.: 5X... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3010, Flexbar Snap Gage, "U" Style. Frame No. | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3011, Flexbar Snap Gage, "U" Style. Frame No.: 6X... |