Flexbar Machine Corporation DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL 12629

Description
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12629, Dial Comparator Gage. Compramess Series: Measuring Range: ±0.13mm Resolution/Min. Graduation: 5µm Overtravel: 2.5mm Measuring Force: 1N (100p) Accuracy: ±3.5µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.
Description
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12629, Dial Comparator Gage. Compramess Series: Measuring Range: ±0.13mm Resolution/Min. Graduation: 5µm Overtravel: 2.5mm Measuring Force: 1N (100p) Accuracy: ±3.5µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.

Suppliers

Company
Product
Description
Supplier Links
DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL - 12629 - Flexbar Machine Corporation
Islandia, NY, USA
DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL
12629
DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL 12629
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12629, Dial Comparator Gage. Compramess Series: Measuring Range: ±0.13mm Resolution/Min. Graduation: 5µm Overtravel: 2.5mm Measuring Force: 1N (100p) Accuracy: ±3.5µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.

DIAL COMPARATOR GAGES

Available in a Choice of Ranges/Resolutions Featuring:

  • Large, easy-to-read dial
  • Constant measuring force
  • Self-contained, shockproof movement
  • Box Design housing
  • Jeweled bearings, precision ground gears and pinions
  • 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12629, Dial Comparator Gage.
    Compramess Series:
  • Measuring Range: ±0.13mm
  • Resolution/Min. Graduation: 5µm
  • Overtravel: 2.5mm
  • Measuring Force: 1N (100p)
  • Accuracy: ±3.5µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12629
Product Name DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL
Unlock Full Specs
to access all available technical data

Similar Products

Depth Gauges - 1465504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Length Measuring System - Labmicrometer™,; LM900 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details