Flexbar Machine Corporation Datasheets for Micrometers
Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. Noncontact laser micrometers are also available.
Micrometers: Learn more
| Product Name | Notes |
|---|---|
| 0-6" DEPTH MICROMETER SET .001" Graduations FEATURES: Base is hardened and ground. Length of base - 4". Hardened and ground screw has 1" movement. 0-6" depth measurement capability. Rods are... | |
| DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. | |
| ELECTRONIC DISC MICROMETER For measurement of narrow grooves, slots and recesses. Useful for measurements of parts with ribs, lands, fins, cutting edges on form tools & more. Features: Large LCD... | |
| ELECTRONIC INSIDE MICROMETERS Measuring faces are hardened, precision ground, and microlap finished. Caliper type jaws are made of high-grade tool steel; satin chrome finished. Locking clamp, friction stop. Resolution: .00005"/.001mm. | |
| ELECTRONIC POINT MICROMETER Available in ranges up to 2"/50mm For measurement of small grooves, keyways & other hard to reach measurements. Large LCD display, high contrast Friction stop and locking... | |
| ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone... | |
| FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with... | |
| FLEXBAR ELECTRONIC DIGITAL DEEP THROAT MICROMETER Made in U.S.A. This rugged, yet lightweight micrometer provides quick and easy measurements for ranges up to 2.400" and will accommodate depths up to... | |
| FLEXBAR ELECTRONIC DIGITAL DEPTH MICROMETER 0-6"/150mm Range Resolution: .00005"/.001mm FEATURES: Interchangeable stainless rods, .160" dia. Satin Chrome Base, 4"L x .640"W, hardened with micro lapped finish Inch/Metric conversion Automatic zero-setting... | |
| FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips... | |
| FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame... | |
| FLEXBAR MICROMETER CHECK SET A Calibration Master for In-House Calibration of External Micrometers. Hardened, Ground and Lapped High Grade Gage Blocks are fitted in a rigid housing which make external... | |
| INSIDE MICROMETERS FEATURES: Measuring faces are hardened, precision ground, and microlap finished. Caliper type jaws are made of high-grade tool steel; satin chrome finished. Locking clamp, ratchet stop. .001 graduations. | |
| IP54 DIGITAL DISC MICROMETERS With Disc Measuring Faces for Gear Tooth Measurements Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame... | |
| OUTSIDE MICROMETER SETS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished... | |
| OUTSIDE MICROMETERS: .0001" Graduations New Design Meets or exceeds U.S. Federal Specifications for accuracy. Heat insulated frame cover. Friction stop. Micro-fine graduations allow easy reading. Measuring faces are carbide-tipped. Positive... | |
| PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet... |