Flexbar Machine Corporation DUAL READING DIAL CALIPER-12" AND 300MM 15789

Description
PRECISION DUAL READING DIAL CALIPERS Features Inch and Metric Reading Dial Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad. Inch/Metric reading dial with independently moving hands reads inch and metric simultaneously. Complete with fitted case. Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001". Features outside, inside and depth measurements. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Accuracy = .001" Model No. 15789, 12" and 300mm Dual Dial Caliper
Description
PRECISION DUAL READING DIAL CALIPERS Features Inch and Metric Reading Dial Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad. Inch/Metric reading dial with independently moving hands reads inch and metric simultaneously. Complete with fitted case. Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001". Features outside, inside and depth measurements. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Accuracy = .001" Model No. 15789, 12" and 300mm Dual Dial Caliper

Suppliers

Company
Product
Description
Supplier Links
DUAL READING DIAL CALIPER-12
Islandia, NY, USA
DUAL READING DIAL CALIPER-12" AND 300MM
15789
DUAL READING DIAL CALIPER-12" AND 300MM 15789
PRECISION DUAL READING DIAL CALIPERS Features Inch and Metric Reading Dial Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad. Inch/Metric reading dial with independently moving hands reads inch and metric simultaneously. Complete with fitted case. Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001". Features outside, inside and depth measurements. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Accuracy = .001" Model No. 15789, 12" and 300mm Dual Dial Caliper

PRECISION DUAL READING DIAL CALIPERS

Features Inch and Metric Reading Dial

  • Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad.
  • Inch/Metric reading dial with independently moving hands reads inch and metric simultaneously. Complete with fitted case.
    • Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations.
  • Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life.
  • Dual pinion drive mechanism reduces wear on rack and pinion.
  • Adjustable dial reads directly to .001".
  • Features outside, inside and depth measurements.
  • Self-contained movement eliminates gear misalignment.
  • Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy.
  • Accuracy = .001" Model No. 15789, 12" and 300mm Dual Dial Caliper
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15789
Product Name DUAL READING DIAL CALIPER-12" AND 300MM
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 3425272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Premium Short Shank Inspection Balls - 29065 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Bench Micrometer - SuperMicrometer™ : Model 501 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details