Flexbar Machine Corporation ULTRASONIC THICKNESS GAGE 15945

Description
FLEXBAR ULTRASONIC THICKNESS GAGE This handheld unit has precise touch and read capabilities yet is economically priced.The 15945 is designed to measure the thickness of metallic and non-metallic materials such as aluminum, titanium, plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The 15945 will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity. Main Features include: Display Type: 3-Digit LCD Resolution: 0.0001".0.01mm Measuring Range: 0.04" to 8.0" Sound velocity range: 3280-32805 ft/s (1000-9999m/s) Operating Temperature: 32-122 degrees F Frequency: 5MHz Update Range: 4Hz Power Supply: AA alkaline batteries (4 pc supplied) Battery Life: Approx. 250 Hours/set Power Consumption: Working Current is less than 3V Dimensions: 4.9" x 2.6" x 0.9" (161 x 69 x 32mm) Weight: 0.7lbs (300g) Probe Diameter: .500" Model No. 15945, Flexbar Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T., Bottle of Ultrasonic Couplant Gel, instructions and compact durable fitted carrying case
Description
FLEXBAR ULTRASONIC THICKNESS GAGE This handheld unit has precise touch and read capabilities yet is economically priced.The 15945 is designed to measure the thickness of metallic and non-metallic materials such as aluminum, titanium, plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The 15945 will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity. Main Features include: Display Type: 3-Digit LCD Resolution: 0.0001".0.01mm Measuring Range: 0.04" to 8.0" Sound velocity range: 3280-32805 ft/s (1000-9999m/s) Operating Temperature: 32-122 degrees F Frequency: 5MHz Update Range: 4Hz Power Supply: AA alkaline batteries (4 pc supplied) Battery Life: Approx. 250 Hours/set Power Consumption: Working Current is less than 3V Dimensions: 4.9" x 2.6" x 0.9" (161 x 69 x 32mm) Weight: 0.7lbs (300g) Probe Diameter: .500" Model No. 15945, Flexbar Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T., Bottle of Ultrasonic Couplant Gel, instructions and compact durable fitted carrying case

Suppliers

Company
Product
Description
Supplier Links
ULTRASONIC THICKNESS GAGE - 15945 - Flexbar Machine Corporation
Islandia, NY, USA
ULTRASONIC THICKNESS GAGE
15945
ULTRASONIC THICKNESS GAGE 15945
FLEXBAR ULTRASONIC THICKNESS GAGE This handheld unit has precise touch and read capabilities yet is economically priced.The 15945 is designed to measure the thickness of metallic and non-metallic materials such as aluminum, titanium, plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The 15945 will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity. Main Features include: Display Type: 3-Digit LCD Resolution: 0.0001".0.01mm Measuring Range: 0.04" to 8.0" Sound velocity range: 3280-32805 ft/s (1000-9999m/s) Operating Temperature: 32-122 degrees F Frequency: 5MHz Update Range: 4Hz Power Supply: AA alkaline batteries (4 pc supplied) Battery Life: Approx. 250 Hours/set Power Consumption: Working Current is less than 3V Dimensions: 4.9" x 2.6" x 0.9" (161 x 69 x 32mm) Weight: 0.7lbs (300g) Probe Diameter: .500" Model No. 15945, Flexbar Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T., Bottle of Ultrasonic Couplant Gel, instructions and compact durable fitted carrying case

FLEXBAR ULTRASONIC THICKNESS GAGE

This handheld unit has precise touch and read capabilities yet is economically priced.The 15945 is designed to measure the thickness of metallic and non-metallic materials such as aluminum, titanium, plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The 15945 will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity.

Main Features include:

  • Display Type: 3-Digit LCD
  • Resolution: 0.0001".0.01mm
  • Measuring Range: 0.04" to 8.0"
  • Sound velocity range: 3280-32805 ft/s (1000-9999m/s)
  • Operating Temperature: 32-122 degrees F
  • Frequency: 5MHz
  • Update Range: 4Hz
  • Power Supply: AA alkaline batteries (4 pc supplied)
  • Battery Life: Approx. 250 Hours/set
  • Power Consumption: Working Current is less than 3V
  • Dimensions: 4.9" x 2.6" x 0.9" (161 x 69 x 32mm)
  • Weight: 0.7lbs (300g)
  • Probe Diameter: .500" Model No. 15945, Flexbar Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T., Bottle of Ultrasonic Couplant Gel, instructions and compact durable fitted carrying case
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15945
Product Name ULTRASONIC THICKNESS GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Tapped Construction Balls - 29092 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Micrometers - 7051213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details