Flexbar Machine Corporation PIN GAGE SET,.011-.060 MINUS,50 PIECES 17745

Description
FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets. Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better. Each gage checked against master gages traceable to the National Bureau of Standards. Gages are cylindrical, 2" in length and have no sharp corners. Accurate to .0002". Model No. 17745, Pin Gage Set, Range:.011-.060 Minus, 50 piece set.
Description
FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets. Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better. Each gage checked against master gages traceable to the National Bureau of Standards. Gages are cylindrical, 2" in length and have no sharp corners. Accurate to .0002". Model No. 17745, Pin Gage Set, Range:.011-.060 Minus, 50 piece set.

Suppliers

Company
Product
Description
Supplier Links
PIN GAGE SET,.011-.060 MINUS,50 PIECES - 17745 - Flexbar Machine Corporation
Islandia, NY, USA
PIN GAGE SET,.011-.060 MINUS,50 PIECES
17745
PIN GAGE SET,.011-.060 MINUS,50 PIECES 17745
FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets. Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better. Each gage checked against master gages traceable to the National Bureau of Standards. Gages are cylindrical, 2" in length and have no sharp corners. Accurate to .0002". Model No. 17745, Pin Gage Set, Range:.011-.060 Minus, 50 piece set.

FLEXBAR PIN GAGE SETS
Available in Plus or Minus Tolerances: .0002" Limit

Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more.

  • Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets.
  • Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better.
  • Each gage checked against master gages traceable to the National Bureau of Standards.
  • Gages are cylindrical, 2" in length and have no sharp corners.
  • Accurate to .0002". Model No. 17745, Pin Gage Set, Range:.011-.060 Minus, 50 piece set.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 17745
Product Name PIN GAGE SET,.011-.060 MINUS,50 PIECES
Gage / Instrument Type Pin or Plug Gage
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Standard Tooling Balls - 29033 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 390771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Accuracy 0.03 mm
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details