Flexbar Machine Corporation PREC DIAL INDICATOR-AGD-1.250"RNG-0-50-0 12856

Description
PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance Unit construction, removable movement saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring means less maintenance Compliance with ANSI/AGD specifications Model No. 12856, Precision Dial Indicator. Range: .250" Reading: 0-50-0 Graduation: .001"
Description
PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance Unit construction, removable movement saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring means less maintenance Compliance with ANSI/AGD specifications Model No. 12856, Precision Dial Indicator. Range: .250" Reading: 0-50-0 Graduation: .001"

Suppliers

Company
Product
Description
Supplier Links
PREC DIAL INDICATOR-AGD-1.250
Islandia, NY, USA
PREC DIAL INDICATOR-AGD-1.250"RNG-0-50-0
12856
PREC DIAL INDICATOR-AGD-1.250"RNG-0-50-0 12856
PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance Unit construction, removable movement saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring means less maintenance Compliance with ANSI/AGD specifications Model No. 12856, Precision Dial Indicator. Range: .250" Reading: 0-50-0 Graduation: .001"

PRECISION DIAL INDICATORS - AGD1
PREMIUM QUALITY-Made in Japan

  • One-piece, forged bronze case for strength and durability
  • Nickel-plated case interior and movement plates mean no flaking to interfere with performance
  • Unit construction, removable movement saves repair/cleaning time and maintenance costs
  • Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear
  • Jeweled bearings resist friction, add to longer indicator life
  • Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error
  • Special steel alloy, balanced dial hand affords no-shift, precise reading
  • Controlled rack and pinion mesh eliminates slope for precise response and reading
  • Smooth-adjusting bezels for easy setup
  • Positive pressure pull-back spring means less maintenance
  • Compliance with ANSI/AGD specifications Model No. 12856, Precision Dial Indicator.
  • Range: .250"
  • Reading: 0-50-0
  • Graduation: .001"
Supplier's Site
PREC DIAL INDICATOR-AGD-1.250
Islandia, NY, USA
PREC DIAL INDICATOR-AGD-1.250"RNG-0-50-0
12856
PREC DIAL INDICATOR-AGD-1.250"RNG-0-50-0 12856
PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance Unit construction, removable movement saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring means less maintenance Compliance with ANSI/AGD specifications Model No. 12856, Precision Dial Indicator. Range: .250" Reading: 0-50-0 Graduation: .001"

PRECISION DIAL INDICATORS - AGD1
PREMIUM QUALITY-Made in Japan

  • One-piece, forged bronze case for strength and durability
  • Nickel-plated case interior and movement plates mean no flaking to interfere with performance
  • Unit construction, removable movement saves repair/cleaning time and maintenance costs
  • Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear
  • Jeweled bearings resist friction, add to longer indicator life
  • Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error
  • Special steel alloy, balanced dial hand affords no-shift, precise reading
  • Controlled rack and pinion mesh eliminates slope for precise response and reading
  • Smooth-adjusting bezels for easy setup
  • Positive pressure pull-back spring means less maintenance
  • Compliance with ANSI/AGD specifications Model No. 12856, Precision Dial Indicator.
  • Range: .250"
  • Reading: 0-50-0
  • Graduation: .001"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12856 12856
Product Name PREC DIAL INDICATOR-AGD-1.250"RNG-0-50-0 PREC DIAL INDICATOR-AGD-1.250"RNG-0-50-0
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Micrometers - 3074694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details