Flexbar Machine Corporation MINI DIGITAL INDICATOR DATA OUTPUT CABLE 14912

Description
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14912, Mini Digital Indicator Data Output Cable.
Description
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14912, Mini Digital Indicator Data Output Cable.

Suppliers

Company
Product
Description
Supplier Links
MINI DIGITAL INDICATOR DATA OUTPUT CABLE - 14912 - Flexbar Machine Corporation
Islandia, NY, USA
MINI DIGITAL INDICATOR DATA OUTPUT CABLE
14912
MINI DIGITAL INDICATOR DATA OUTPUT CABLE 14912
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14912, Mini Digital Indicator Data Output Cable.

MINI DIGITAL INDICATORS

Features for Mini Digital Indicator:

  • Zero Setting
  • mm/inch selection
  • Absolute/relative mode
  • Preset value recall
  • Data transmission
  • Selection of measuring direction
  • 4.25" Overall Length
  • 8mm Mounting Stem
  • Rear Dovetail offers additional fixing options
  • Range: 12,5mm/.5"Features for Mini Test Indicator:
  • .8mm Range
  • 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator
  • Digital Display LCD, height of digits: 6mm
  • Output: RS 232, with external power supply Model No. 14912, Mini Digital Indicator Data Output Cable.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 14912
Product Name MINI DIGITAL INDICATOR DATA OUTPUT CABLE
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Precision Slip Fit Inspection Balls - 29076 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thread Gauges - 326915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details