Flexbar Machine Corporation FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGE 15963

Description
FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGES The Flexbar Coating Thickness gages can perform two different methods of calculating thickness measurement by utilizing the characteristics of both eddy current and magnetic induction. Testing performance is both non-destructive and extremely accurate. With these state of the art thickness gages, you can easily detect the thickness of nonmagnetic coating on a magnetic substrate (ferrous) or an insulating coating on a non-magnetic conductive substrate (non-ferrous) utilizing either an integrated probe or our version that comes with an external probe. Can be used in many areas of industry including manufacturing, general engineering, commercial inspection, etc. Main Technical Data Measuring Range: 0-2000 mm max. or 0-80 mils. Resolution: 0.1 mm / 0.01mils(0-99mm) or 1 mm Guaranteed tolerance: After one-point calibration: ± 1-3%n or 2mm (whichever is greater) Display: 4 digits (digit height = 10mm/0.4") Min. measuring area: 0.2" x 0.2" (5mm x 5mm) Min. radius or curvature: Convex: 0.12" (3mm) Concave: 1.2" (30mm) Min. substrate thickness: Ferrous: 20 mils (0.5mm) Non-ferrous: 2 mils (50mm) Calibration: Zero calibration/Foil Calibration *Max. Surface temperature of test object: 302 degrees F (contact time max is 2 seconds) Power Source: 4 AAA batteries Dimensions: 161 x 69 x 32mm Weight: 9 oz. (260g)
Description
FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGES The Flexbar Coating Thickness gages can perform two different methods of calculating thickness measurement by utilizing the characteristics of both eddy current and magnetic induction. Testing performance is both non-destructive and extremely accurate. With these state of the art thickness gages, you can easily detect the thickness of nonmagnetic coating on a magnetic substrate (ferrous) or an insulating coating on a non-magnetic conductive substrate (non-ferrous) utilizing either an integrated probe or our version that comes with an external probe. Can be used in many areas of industry including manufacturing, general engineering, commercial inspection, etc. Main Technical Data Measuring Range: 0-2000 mm max. or 0-80 mils. Resolution: 0.1 mm / 0.01mils(0-99mm) or 1 mm Guaranteed tolerance: After one-point calibration: ± 1-3%n or 2mm (whichever is greater) Display: 4 digits (digit height = 10mm/0.4") Min. measuring area: 0.2" x 0.2" (5mm x 5mm) Min. radius or curvature: Convex: 0.12" (3mm) Concave: 1.2" (30mm) Min. substrate thickness: Ferrous: 20 mils (0.5mm) Non-ferrous: 2 mils (50mm) Calibration: Zero calibration/Foil Calibration *Max. Surface temperature of test object: 302 degrees F (contact time max is 2 seconds) Power Source: 4 AAA batteries Dimensions: 161 x 69 x 32mm Weight: 9 oz. (260g)

Suppliers

Company
Product
Description
Supplier Links
FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGE - 15963 - Flexbar Machine Corporation
Islandia, NY, USA
FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGE
15963
FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGE 15963
FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGES The Flexbar Coating Thickness gages can perform two different methods of calculating thickness measurement by utilizing the characteristics of both eddy current and magnetic induction. Testing performance is both non-destructive and extremely accurate. With these state of the art thickness gages, you can easily detect the thickness of nonmagnetic coating on a magnetic substrate (ferrous) or an insulating coating on a non-magnetic conductive substrate (non-ferrous) utilizing either an integrated probe or our version that comes with an external probe. Can be used in many areas of industry including manufacturing, general engineering, commercial inspection, etc. Main Technical Data Measuring Range: 0-2000 mm max. or 0-80 mils. Resolution: 0.1 mm / 0.01mils(0-99mm) or 1 mm Guaranteed tolerance: After one-point calibration: ± 1-3%n or 2mm (whichever is greater) Display: 4 digits (digit height = 10mm/0.4") Min. measuring area: 0.2" x 0.2" (5mm x 5mm) Min. radius or curvature: Convex: 0.12" (3mm) Concave: 1.2" (30mm) Min. substrate thickness: Ferrous: 20 mils (0.5mm) Non-ferrous: 2 mils (50mm) Calibration: Zero calibration/Foil Calibration *Max. Surface temperature of test object: 302 degrees F (contact time max is 2 seconds) Power Source: 4 AAA batteries Dimensions: 161 x 69 x 32mm Weight: 9 oz. (260g)

FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGES

The Flexbar Coating Thickness gages can perform two different methods of calculating thickness measurement by utilizing the characteristics of both eddy current and magnetic induction. Testing performance is both non-destructive and extremely accurate. With these state of the art thickness gages, you can easily detect the thickness of nonmagnetic coating on a magnetic substrate (ferrous) or an insulating coating on a non-magnetic conductive substrate (non-ferrous) utilizing either an integrated probe or our version that comes with an external probe. Can be used in many areas of industry including manufacturing, general engineering, commercial inspection, etc.

Main Technical Data

  • Measuring Range: 0-2000 mm max. or 0-80 mils.
  • Resolution: 0.1 mm / 0.01mils(0-99mm) or 1 mm
  • Guaranteed tolerance: After one-point calibration: ± 1-3%n or 2mm (whichever is greater)
  • Display: 4 digits (digit height = 10mm/0.4")
  • Min. measuring area: 0.2" x 0.2" (5mm x 5mm)
  • Min. radius or curvature: Convex: 0.12" (3mm) Concave: 1.2" (30mm)
  • Min. substrate thickness: Ferrous: 20 mils (0.5mm) Non-ferrous: 2 mils (50mm)
  • Calibration: Zero calibration/Foil Calibration
  • *Max. Surface temperature of test object: 302 degrees F (contact time max is 2 seconds)
  • Power Source: 4 AAA batteries
  • Dimensions: 161 x 69 x 32mm
  • Weight: 9 oz. (260g)
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15963
Product Name FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Standard Tooling Balls - 29035 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 1368091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Range 0.9843 inch (25 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details