Flexbar Machine Corporation COMPAC 242 TEST INDICATOR 12013

Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12013, Compac 242 Test Indicator. Reading mm: 0,01 Travel mm: 0.8 Travel Per Rev. mm: 0.8 Dial Diameter mm: 27 Contact Point L mm: 18
Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12013, Compac 242 Test Indicator. Reading mm: 0,01 Travel mm: 0.8 Travel Per Rev. mm: 0.8 Dial Diameter mm: 27 Contact Point L mm: 18

Suppliers

Company
Product
Description
Supplier Links
COMPAC 242 TEST INDICATOR - 12013 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 242 TEST INDICATOR
12013
COMPAC 242 TEST INDICATOR 12013
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12013, Compac 242 Test Indicator. Reading mm: 0,01 Travel mm: 0.8 Travel Per Rev. mm: 0.8 Dial Diameter mm: 27 Contact Point L mm: 18

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12013, Compac 242 Test Indicator.
  • Reading mm: 0,01
  • Travel mm: 0.8
  • Travel Per Rev. mm: 0.8
  • Dial Diameter mm: 27
  • Contact Point L mm: 18
Supplier's Site
COMPAC 242 TEST INDICATOR - 12013 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 242 TEST INDICATOR
12013
COMPAC 242 TEST INDICATOR 12013
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12013, Compac 242 Test Indicator. Reading mm: 0,01 Travel mm: 0.8 Travel Per Rev. mm: 0.8 Dial Diameter mm: 27 Contact Point L mm: 18

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12013, Compac 242 Test Indicator.
  • Reading mm: 0,01
  • Travel mm: 0.8
  • Travel Per Rev. mm: 0.8
  • Dial Diameter mm: 27
  • Contact Point L mm: 18
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12013 12013
Product Name COMPAC 242 TEST INDICATOR COMPAC 242 TEST INDICATOR
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauges - 326889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Carbide Tooling Balls - 29099 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Bench Micrometer - Universal Supermicrometer™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage (optional feature); Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details