Flexbar Machine Corporation Datasheets for Optical Comparators
Optical comparators are instruments that project a magnified image or profile of a part onto a screen for comparison to a standard overlay profile or scale.
Optical Comparators: Learn more
| Product Name | Notes |
|---|---|
| CAST MICROFINISH COMPARATORS 9 - SPECIMENS Made in U.S.A. 9 Specimens provided. Cast surface values for Die Casting, Investment, Shell, Centrifugal, Permanent Mold Ferrous and Non-Ferrous, Sand and Green Sand... | |
| DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous... | |
| DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm... | |
| EDM FINISH COMPARATOR 9 Specimens Made in U.S.A. Inch and Metric Models Available All Solid Nickel Model No. 16035-M, EDM Finish Comparator in micrometers. 0.4, 0.6, 0.81, 1.13, 1.6, 2.25,... | |
| FLEXBAR 10X POCKET OPTICALCOMPARATOR SET Featuring 9 photo etched glass reticle scales covering awide range of measurement applications. Convenient for checking angles, thread measurements, hole sizes, length and more.10X magnifier... | |
| GRIND AND TURN COMPARATORS Made in U.S.A. 4 MODELS - INCH AND METRIC MADE OF SOLID NICKEL Furnished in attractive vinyl case with instructions. Each model has 10 specimens: 5... | |
| GRIT BLASTING FINISHES 6 Specimens Made in U.S.A. Inch and Metric Models Available All Solid Nickel Model No. 16033, Grit Blasting Comparator In Microinches. 32, 63, 125, 250, 500, and... | |
| GRIT BLASTING FINISHES 6 Specimens Made in U.S.A. Inch and Metric Models Available All Solid Nickel Model No. 16033-M, Grit Blasting Comparator In Micrometers. 0.81, 1.6, 3.18, 6.35, 12.7, 25.4. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12255-1, Reticle #1 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12256-2, Reticle #2 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12257-3, Reticle #3 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12258-4, Reticle #4 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12259-5, Reticle #5 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12260-6, Reticle #6 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12261-7, Reticle #7 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12262-8, Reticle #8 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12263-9, Reticle #9 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12264-10, Reticle #10 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12265-11, Reticle #11 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12266-12, Reticle #12 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 10X Series Pocket Optical Comparators. 1 3/8" Diameter. Model No. 12267-13, Reticle #13 for 10X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12240-1, Reticle #1 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12241-1, Reticle #2 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12242-3, Reticle #3 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12243-4, Reticle #4 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12244-5, Reticle #5 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12245-6, Reticle #6 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12246-7, Reticle #7 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12247-8, Reticle #8 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12248-9, Reticle #9 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12249-10, Reticle #10 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12250-11, Reticle #11 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12251-12, Reticle #12 for 7X Comparator. | |
| INDIVIDUAL RETICLE Designed for 7X Series Pocket Optical Comparators. 1" Diameter. Model No. 12252-13, Reticle #13 for 7X Comparator. | |
| MICROCOMPARATOR ORIGINAL MADE IN U.S.A. MODEL Composite Set of 22 Specimens 5 MACHINE FINISHES - MOST USEFUL VALUES Made of Solid Electroformed Nickel - Premium Quality INCH AND METRIC MODELS... | |
| MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of... | |
| SHOT BLASTING COMPARATOR 6 Specimens Made in the U.S.A. Inch and Metric Models Available All Solid Nickel Model No. 16034, Shot Blasting Comparator in Microinches. 32, 63, 125, 250, 500,... | |
| SHOT BLASTING COMPARATOR 6 Specimens Made in the U.S.A. Inch and Metric Models Available All Solid Nickel Model No. 16034-M, Shot Blasting Comparator in Micrometers. 0.81, 1.6,3.18, 6.35, 12.7, 25.4... |