Flexbar Machine Corporation PAIR V-BLOCKS, 4" 11078

Description
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90° Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11078, Pair of V-Blocks, 4".
Description
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90° Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11078, Pair of V-Blocks, 4".

Suppliers

Company
Product
Description
Supplier Links
PAIR V-BLOCKS, 4
Islandia, NY, USA
PAIR V-BLOCKS, 4"
11078
PAIR V-BLOCKS, 4" 11078
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90° Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11078, Pair of V-Blocks, 4".

V-BLOCKS
Matched Pairs

  • Made of high quality fine grained cast iron, stress relieved.
  • Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc.
  • Accurately machined with 90° Vee in center.
  • Machined square and parallel to base within .001".
  • Supplied and priced in matched pairs. Model No. 11078, Pair of V-Blocks, 4".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 11078
Product Name PAIR V-BLOCKS, 4"
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 4.92 inch (125 mm)
View Details
Tapped Construction Balls - 29090 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Electrolimit Indicator -  - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer
View Details