Flexbar Machine Corporation INSPECTION GAGE BALL SET 16169

Description
INSPECTION GAGE BALL SETS Range: 1/8" to 1" Now available in certified Master Set - Calibrated Within 15 Millionths 26 pairs of precision balls ranging from 1/8 to 1 inch diameter. Chrome steel hardened to 63RC. Ground and lapped. Grade 25 Accuracy - AFBMA Certified. In a plastic case, with 4 wells provided for odd sizes. Set includes 1 pair of each size: 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 9/32, 5/16, 11/32, 3/8, 13/32, 7/16, 15/32, 1/2, 17/32, 9/16, 19/32, 5/8, 21/32, 11/16, 23/32, 3/4, 13/16, 7/8, 15/16 and 1". Model No. 16169, Standard Inspection Gage Ball Set. 26 pairs in fitted plastic case, with Certificate of Conformance.
Description
INSPECTION GAGE BALL SETS Range: 1/8" to 1" Now available in certified Master Set - Calibrated Within 15 Millionths 26 pairs of precision balls ranging from 1/8 to 1 inch diameter. Chrome steel hardened to 63RC. Ground and lapped. Grade 25 Accuracy - AFBMA Certified. In a plastic case, with 4 wells provided for odd sizes. Set includes 1 pair of each size: 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 9/32, 5/16, 11/32, 3/8, 13/32, 7/16, 15/32, 1/2, 17/32, 9/16, 19/32, 5/8, 21/32, 11/16, 23/32, 3/4, 13/16, 7/8, 15/16 and 1". Model No. 16169, Standard Inspection Gage Ball Set. 26 pairs in fitted plastic case, with Certificate of Conformance.

Suppliers

Company
Product
Description
Supplier Links
INSPECTION GAGE BALL SET - 16169 - Flexbar Machine Corporation
Islandia, NY, USA
INSPECTION GAGE BALL SET
16169
INSPECTION GAGE BALL SET 16169
INSPECTION GAGE BALL SETS Range: 1/8" to 1" Now available in certified Master Set - Calibrated Within 15 Millionths 26 pairs of precision balls ranging from 1/8 to 1 inch diameter. Chrome steel hardened to 63RC. Ground and lapped. Grade 25 Accuracy - AFBMA Certified. In a plastic case, with 4 wells provided for odd sizes. Set includes 1 pair of each size: 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 9/32, 5/16, 11/32, 3/8, 13/32, 7/16, 15/32, 1/2, 17/32, 9/16, 19/32, 5/8, 21/32, 11/16, 23/32, 3/4, 13/16, 7/8, 15/16 and 1". Model No. 16169, Standard Inspection Gage Ball Set. 26 pairs in fitted plastic case, with Certificate of Conformance.

INSPECTION GAGE BALL SETS

Range: 1/8" to 1"

Now available in certified Master Set -

Calibrated Within 15 Millionths

26 pairs of precision balls ranging from 1/8 to 1 inch diameter. Chrome steel hardened to 63RC. Ground and lapped. Grade 25 Accuracy - AFBMA Certified. In a plastic case, with 4 wells provided for odd sizes. Set includes 1 pair of each size: 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 9/32, 5/16, 11/32, 3/8, 13/32, 7/16, 15/32, 1/2, 17/32, 9/16, 19/32, 5/8, 21/32, 11/16, 23/32, 3/4, 13/16, 7/8, 15/16 and 1".

Model No. 16169, Standard Inspection Gage Ball Set.
26 pairs in fitted plastic case, with Certificate of Conformance.

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16169
Product Name INSPECTION GAGE BALL SET
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Height Gauges - 7048807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Height Gage
Range 11.81 inch (300 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details