Flexbar Machine Corporation DIGI-MET DEPTH GAGE-OFFSET LEGS-0-8" 18219

Description
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18219, Digi-Met Depth Gage-Offset Style. Measuring Range: 0-8" (0-200mm) Base Length: 4" Cross Section of Beam (mm): 12 X 4
Description
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18219, Digi-Met Depth Gage-Offset Style. Measuring Range: 0-8" (0-200mm) Base Length: 4" Cross Section of Beam (mm): 12 X 4

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET DEPTH GAGE-OFFSET LEGS-0-8
Islandia, NY, USA
DIGI-MET DEPTH GAGE-OFFSET LEGS-0-8"
18219
DIGI-MET DEPTH GAGE-OFFSET LEGS-0-8" 18219
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18219, Digi-Met Depth Gage-Offset Style. Measuring Range: 0-8" (0-200mm) Base Length: 4" Cross Section of Beam (mm): 12 X 4

DIGI-MET DEPTH GAGES

Resolution: .0005"/.01mm.
Repeatability: 1 digit 10µm/.0005".
Precision made of stainless steel - measuring surfaces hardened and lapped.
All gages feature DIGI-MET electronic functions.

Model No. 18219, Digi-Met Depth Gage-Offset Style.

  • Measuring Range: 0-8" (0-200mm)
  • Base Length: 4"
  • Cross Section of Beam (mm): 12 X 4
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18219
Product Name DIGI-MET DEPTH GAGE-OFFSET LEGS-0-8"
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Premium Short Shank Inspection Balls - 29071 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Standard Measuring System - LabMaster® : Model LMS 200 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Pin or Plug Gage
View Details