Flexbar Machine Corporation Waterproof/Shockproof Dial Indicators 14881

Description
Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring. A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring. An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing. The back plate is fitted in such a way that no foreign matter can enter. Effective shockproof system. 360 degree Rotatable bezel. Model No. 14881, Metric Dial Gauge M 2 SW waterproof, shockproof Dial Indicator Reading: 0,01 mm Range: 10 mm Range per revolution: 1 mm Bezel-+: 61,5 mm Stem-+: 8 h 6 Dimensions and accuracy according to: DIN 878 Spindle: Lapped Dimensioned drawing: Supplied on request
Description
Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring. A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring. An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing. The back plate is fitted in such a way that no foreign matter can enter. Effective shockproof system. 360 degree Rotatable bezel. Model No. 14881, Metric Dial Gauge M 2 SW waterproof, shockproof Dial Indicator Reading: 0,01 mm Range: 10 mm Range per revolution: 1 mm Bezel-+: 61,5 mm Stem-+: 8 h 6 Dimensions and accuracy according to: DIN 878 Spindle: Lapped Dimensioned drawing: Supplied on request

Suppliers

Company
Product
Description
Supplier Links
Waterproof/Shockproof Dial Indicators - 14881 - Flexbar Machine Corporation
Islandia, NY, USA
Waterproof/Shockproof Dial Indicators
14881
Waterproof/Shockproof Dial Indicators 14881
Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring. A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring. An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing. The back plate is fitted in such a way that no foreign matter can enter. Effective shockproof system. 360 degree Rotatable bezel. Model No. 14881, Metric Dial Gauge M 2 SW waterproof, shockproof Dial Indicator Reading: 0,01 mm Range: 10 mm Range per revolution: 1 mm Bezel-+: 61,5 mm Stem-+: 8 h 6 Dimensions and accuracy according to: DIN 878 Spindle: Lapped Dimensioned drawing: Supplied on request

Waterproof/Shockproof Dial Indicators

IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust

Features:

  • A flexible rubber bellows is fitted where the spindle enters the stem.
  • The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring.
  • A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring.
  • An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing.
  • The back plate is fitted in such a way that no foreign matter can enter.
  • Effective shockproof system.
  • 360 degree Rotatable bezel. Model No. 14881, Metric Dial Gauge M 2 SW waterproof, shockproof Dial Indicator
  • Reading: 0,01 mm
  • Range: 10 mm
  • Range per revolution: 1 mm
  • Bezel-+: 61,5 mm
  • Stem-+: 8 h 6
  • Dimensions and accuracy according to: DIN 878
  • Spindle: Lapped
  • Dimensioned drawing: Supplied on request
Supplier's Site
Waterproof/Shockproof Dial Indicators - 14881 - Flexbar Machine Corporation
Islandia, NY, USA
Waterproof/Shockproof Dial Indicators
14881
Waterproof/Shockproof Dial Indicators 14881
Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring. A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring. An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing. The back plate is fitted in such a way that no foreign matter can enter. Effective shockproof system. 360 degree Rotatable bezel. Model No. 14881, Metric Dial Gauge M 2 SW waterproof, shockproof Dial Indicator Reading: 0,01 mm Range: 10 mm Range per revolution: 1 mm Bezel-+: 61,5 mm Stem-+: 8 h 6 Dimensions and accuracy according to: DIN 878 Spindle: Lapped Dimensioned drawing: Supplied on request

Waterproof/Shockproof Dial Indicators

IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust

Features:

  • A flexible rubber bellows is fitted where the spindle enters the stem.
  • The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring.
  • A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring.
  • An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing.
  • The back plate is fitted in such a way that no foreign matter can enter.
  • Effective shockproof system.
  • 360 degree Rotatable bezel. Model No. 14881, Metric Dial Gauge M 2 SW waterproof, shockproof Dial Indicator
  • Reading: 0,01 mm
  • Range: 10 mm
  • Range per revolution: 1 mm
  • Bezel-+: 61,5 mm
  • Stem-+: 8 h 6
  • Dimensions and accuracy according to: DIN 878
  • Spindle: Lapped
  • Dimensioned drawing: Supplied on request
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 14881 14881
Product Name Waterproof/Shockproof Dial Indicators Waterproof/Shockproof Dial Indicators
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
DTI Gauges - 3008293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details