Flexbar Machine Corporation Datasheets for Dimensional Gages and Instruments

Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more

Page: 1 2
Product Name Notes
4-WAY STEEL PARALLELS - Matched Pairs Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required. Pairs...
BUTTON INDICATOR CONTACTS Made in U.S.A. Standard contact points for all AGD standard Dial Indicators with 4-48 threads.All Contacts are Low Carbon Steel, Case Hard, and Black Oxide Plated. Model...
Caliper Attachment ForUse WithFlexbar Indicator Balls Stainless Steel - Accepts 4-48 Thread Accessories Model No. 22336, Caliper Attachment, fits all 6" Calipers. Caliper and Gauge Ball Not Included
Contact Points Carbide Type .040" Diameter 3/4" Length For .0005" Reading Model Model No. 18603, Contact Points
Contact Points Carbide Type .040" Diameter 5/8" Length For .0001" Reading Model Model No. 18609, Contact Points
Contact Points Carbide Type .080" Diameter 3/4" Length For .0005" Reading Model Model No. 18604, Contact Points
Contact Points Carbide Type .080" Diameter 5/8" Length For .0001" Reading Model Model No. 18610, Contact Points
Contact Points Carbide Type .080" Diameter 5/8" Length For .0001" Reading Model Model No. 18611, Contact Points
Contact Points Carbide Type .120" Diameter 3/4" Length For .0005" Reading Model Model No. 18605, Contact Points
Contact Points Chromed Type .040" Diameter 3/4" Length For .0005" Reading Model Model No. 18600, Contact Points
Contact Points Chromed Type .040" Diameter 5/8" Length For .0001" Reading Model Model No. 18606, Contact Points
Contact Points Chromed Type .080" Diameter 3/4" Length For .0005" Reading Model Model No. 18601, Contact Points
Contact Points Chromed Type .080" Diameter 5/8" Length For .0001" Reading Model Model No. 18607, Contact Points
Contact Points Chromed Type .120" Diameter 3/4" Length For .0005" Reading Model Model No. 18602, Contact Points
Contact Points Chromed Type .120" Diameter 5/8" Length For .0001" Reading Model Model No. 18608, Contact Points
DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils 0-4"/100mm Measuring Range .0005"/0.01mm Resolution Specifications: Stainless steel Locking screw Replaceable measuring pin dia. 7.5...
Digi-Met Depth Gage with IP-65 Protection Deluxe Waterproof Depth Gage System with Interchangeable Base Attachments* and Offset Measuring Attachment* *Order Separately Specifications: IP-65 protection acc. to EN 60529 Stainless Steel...
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005"
DIGI-MET MULTI-MODE ELECTRONIC INDICATORS Preisser introduces the next generation of Digi-Met Indicators: NEW DIGI-MET MULTI-MODE FEATURES: MIN/MAX/TIR Modes Tolerance Signal Lights Selectable Resolution Bidirectional RS-232 Output Preset Recall .00005" (.001mm)...
DIGI-MET MULTI-MODE ELECTRONIC INDICATORS Preisser introduces the next generation of Digi-Met Indicators:NEW DIGI-MET MULTI-MODE FEATURES: MIN/MAX/TIR Modes Tolerance Signal Lights Selectable Resolution Bidirectional RS-232 Output Preset Recall .00005" (.001mm) resolution...
Digi-Met Products Available from Flexbar 12"/300mm Workshop Digi-Met Prisma Caliper Special Prismatic Guide Construction for Increased Accuracy & Durability Specifications: Prismatic sliding guide Stainless Steel 7,5 mm LCD display DIN...
DIGI-MET-« Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: Digi-Met electronic functions. 4-way measurements- inside, outside, depth and step.
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop.
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone...
EXTERNAL DIAL CALIPER GAGES For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil...
FLAT INDICATOR CONTACTS Made in U.S.A. Standard contact points for all AGD standard Dial Indicators with 4-48 threads.All Contacts are Low Carbon Steel, Case Hard, and Black Oxide Plated. Model...
Flexbar "Snap Gage Style" Digital Caliper Featuring Wide Measuring Faceand SpringLoaded Jaws -Ideal for Use as a Snap Gage or Thickness Gage! Features Easy Operation Manual Power on/off Metric/Inch Conversion...
FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" (± .015mm). Full-round conically ground exact (dedicated) angle...
Flexbar DG Software Package Complete Features: Direct Data acquisition to computer. Window based and user friendly software. Graphical presentation of Dial indicator errors in forward and backward directions. Software is...
FLEXBAR DIAL CALIBRATION TESTER Provides A Quick & Highly Accurate Method For Calibrating Dial Indicators, Test (Lever Style) Indicators and Dial Bore Gages. Can be used with Flexbar Digi-Met Electronic...
Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac...
Flexbar Digi-Circe Multi-function Gage High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring: Inside/Outside Dimensions Center Distances Grooves Offset Dimensions Diameters and more Main Features: Heavy-Duty...
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight,...
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with...
FLEXBAR DIGITAL MULTI-GAGE™ A Multi-Function, Precision Measuring Instrument with Virtually Unlimited Application Adaptability With today's high costs for measuring equipment and increased inspection and metrology requirements, the FLEXBAR DIGITAL MULTI-GAGE...
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54...
Flexbar General Purpose Digital Depth Gage All purpose Depth Measurements Up to 1"/25mm. Ideal for Tire Tread Measurements. Features: Range: 0-1"/25mm Resolution: .0005"/.01mm Base Width: 1.75"/45mm Includes fitted case
FLEXBAR INDICATOR PIN VISE ACCESSORY Allows any A.G.D. dial indicator to hold any diameter probe, needle, etc. 0 to .040" capacity. Uses standard 4-48 thread for easy mounting to indicator...
Flexbar Inside Groove Digital Caliper Ideally suited for the measurement of inside groove widths. Features: 0-6"/150mm Range Inch/Metric and Zero Setting Measuring Point Depth: .135"/3.4mm Beam Width: .46"/11.7mm .0005"/.01mm Resolution...
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame...
Flexbar Large I.D. Measurement Caliper A Quick and Easy Tool for measuring Internal Diameters of Large Pipes, Drums and Other Dimensions ranging from 5" (125mm) to 15" (375mm). Ideal for...
Flexbar Long Jaw Inside Measurement Caliper Designed for the measurement of Hard-to-Reach Inside Grooves and Dimensions. Features: Measuring Range: .8-6.0"/20.3-154mm Resolution: .0005"/.01mm Inch/Metric and Zero setting Jaw Width (with measuring...
Flexbar Mini Digital Thickness/Groove Gage A Dual Purpose Gage Featuring "Snap" Style Spring Loaded Jaws for the Measurement of Thickness and External Grooves(Top Jaws) and Internal Dimensions(Bottom Jaws) Features Easy...
FLEXBAR RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class...
FLEXBAR THREAD GAGES & RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug...
FLEXBAR THREAD GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO with...
FLEXBAR THREAD GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO with...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21162, MASTER SETTING RING, Size .2912". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21164, MASTER SETTING RING, Size .3437". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21167, MASTER SETTING RING, Size .4375". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21172, MASTER SETTING RING, Size .5625". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21177, MASTER SETTING RING, Size .7187". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21450, MASTER SETTING RING, Size 1.7500". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21451, MASTER SETTING RING, Size 2.1875". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21452, MASTER SETTING RING, Size 2.5625". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21453, MASTER SETTING RING, Size 2.9375". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21454, MASTER SETTING RING, Size 3.3437". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21455, MASTER SETTING RING, Size 3.7500". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21456, MASTER SETTING RING, Size 4.1250". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21457, MASTER SETTING RING, Size 4.5625". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21458, MASTER SETTING RING, Size 4.9062". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21459, MASTER SETTING RING, Size 5.3125". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21460, MASTER SETTING RING, Size 5.7187". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21461, MASTER SETTING RING, Size 6.1093". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21462, MASTER SETTING RING, Size 6.5000". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21463, MASTER SETTING RING, Size 6.9062". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21464, MASTER SETTING RING, Size 7.2912". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21465, MASTER SETTING RING, Size 7.6875". Billateral Class Z steel. AGD Standard Setting...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads True-Bore is the result of over 25 years of design and manufacture of 3-point bore gaging systems. Ideal...
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads True-Bore is the result of over 35 years of design and manufacture of 3-point bore gaging systems. Ideal...
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened...
INDICATOR POINT KITS Contains a selection of contact points in styles of half round, flat, bent, soft, long stem, taper and ball type, in all popular lengths. A.G.D. Specification 4-48...
INDIVIDUAL DIAL INDICATOR POINTS The same quality points that make up our deluxe indicator point sets. Available from stock with standard inch AGD 4-48 threads. Our Metric-to-English Conversion Point. Model...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32230, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32231, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32232, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32233, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32234, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32235, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32236, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32237, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32238, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32239, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32240, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32241, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32242, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32243, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32244, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32245, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32246, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32247, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32248, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32250, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32251, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32252, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32253, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32254, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32255, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32256, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32257, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32258, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32259 Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32260, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32261, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32262, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32263, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32264, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32265, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32266, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32267, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32268, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32269, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32270, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32335, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32336, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32337, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32338, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32339, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32340, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32341, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32342, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32343, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32344, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32345, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32346, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32347, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32348, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32349, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32350, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32351, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32352, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32353, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32354, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32355, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32356, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32357, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32358, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32359, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32360, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32361, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32362, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32363, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32364, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32365 Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32366 Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32367 Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32368 Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32369, Individual...
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32370, Individual...
Interchangeable Ball Contact 1.5 Sold as a pair.
Interchangeable Measuring Accessories for Digi-Circe "Femo" model long jaw blades for measuring inside and outside walls and holes.
Interchangeable Measuring Accessories for Digi-Circe By inserting this accessory in the special slots on the "Circe" gauge, it is possible to measure inside and outside diameters and grooves.
Interchangeable Measuring Accessories for Digi-Circe Conical shaped jaw blades for direct measurement of hole center distances (self-centering).
Interchangeable Measuring Accessories for Digi-Circe Cylindrical jaw blades for measuring hole and wall center distances. 5, 10 and 20mm diameters can be used as shown by always using an anti-pivot...
Interchangeable Measuring Accessories for Digi-Circe Disc jaw blades for stable measurement of grooves and slots.
INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms.
IP54 DIGITAL DISC MICROMETERS With Disc Measuring Faces for Gear Tooth Measurements Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame...
Model No. 18518, Lifting Lever Attachment for Model Numbers 18318 & 18319.
Multi-Use V-Block Set Holds round (2") and square (1-7/16") work. Hardened tool steel ground square and parallel to .0004" accuracy. Supplied in matched pairs with clamps. V-Block Size: 2-3/8"L x...
OUTSIDE MICROMETER SETS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished...
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable...
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable...
PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement.
Replacement Components Model No. 19231, Pair of Extension Tips for Flexbar Digital Multi-Gage.
Replacement Components Model No. 19233, Pair of Tapered/Flat Tips for Flexbar Digital Multi-Gage.
Replacement Components Model No. 19234, Pair of Pointed Measuring Tips for Flexbar Digital Multi-Gage.
Roller Anvil Contact with 3/8" Roller Made with Hardened Steel- Black Oxide Finish. Model No. 18597, Roller Anvil Contact
SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18566, Radius Indicator Contact.
SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18567, Chisel Point Indicator Contact.
SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18568, Offset Chisel Point Indicator Contact.
SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18592, 1/8" Diameter Steel Ball Indicator Contact.
SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18593, 1/8" Diameter Carbide Ball Indicator Contact.
SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18594, 1/4" Diameter Steel Ball Indicator Contact.
SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18595, Cone Tips.
SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18596, 1/16" Needle Stud Indicator Contact.
TAPERED CONTACTS Hardened Steel with Black Oxide Plating.A.G.D. 4-48 threads. Model No. 18615, Tapered Contact 13/32" Length.
TAPERED CONTACTS Hardened Steel with Black Oxide Plating.A.G.D. 4-48 threads. Model No. 18616, Tapered Contact 1" Length
TAPERED CONTACTS Hardened Steel with Black Oxide Plating.A.G.D. 4-48 threads. Model No. 18617, Tapered Contact 1 1/2" Length
TAPERED CONTACTS Hardened Steel with Black Oxide Plating.A.G.D. 4-48 threads. Model No. 18618, Tapered Contact 2" Length
THE FLEXBAR DELUXE CALIPER HOLSTER A heavy gage black leatherette holster providing years of use. Designed for all 6" calipers. FEATURES: Front flap cover with easy velcro closure. Easily attaches...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.4062 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.4375 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.7500 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.7812 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.8125 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 1.1250 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 1.2500 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.1250 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.1562 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.2500 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.2812 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.3125 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.3438 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.3750 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.4688 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.5000 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.5312 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.5625 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.5938 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.6250 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.6562 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.7188 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.9375 Inch Individual Gage Balls. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 1.0625 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 22mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 23mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 28mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 32mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.8750" Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 11mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 13mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 17mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 18mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 19mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 20mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 24mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 26mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 27mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 29mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 30mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 31mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 32mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 4mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 5mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 6mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 7mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 8mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 9mm Individual Gage Ball. Flexbar is pleased to introduce...
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 14mm Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 12mm Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 15mm Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. Available In 31 Piece Sets: Inch or Metric...
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 10mm Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 1.000 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.0938 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.1875 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.2188 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.6875 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 1.1875 Inch Individual Gage Ball. Flexbar is pleased to...
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 25mm Individual Gage Ball. Flexbar is pleased to introduce...
Bar 60 Bar Attachment 80MM Jaw
Bar Attachment 60mm Jaw
Interchangeable Ball Contact 2.5 Sold as a pair.
Interchangeable Ball Contact 2 Sold as a pair.
Interchangeable Ball Contact 3.5 Sold as a pair.
Interchangeable Ball Contact 4 Sold as a pair.
Interchangeable Ball Contact 5.5 Sold as a pair.
Interchangeable Ball Contact 5 Sold as a pair.
Interchangeable Ball Contact 6 Sold as a pair.
Interchangeable Ball Contact-3 Diameter
no information
Pair of Cone Tips for Flexbar Digital Multi-Gage
RS232 Output Cable for Digi-Met Depth Gage Model No. 19240
The Harpenden Skinfold Caliper is a precision instrument designed for use in the performance of Skinfold thickness measurements (from which estimates of body fat are derived). The use of this...
The ROK-IT bore gage with its true spherical form eliminates the difficulties and limitations encountered in the use of the conventional type of “plug” or cylindrical gage which has maximum...
USB Output Cable
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring...

<< Prev