Flexbar Machine Corporation DIGI-MET 6" CALIPER W/CARBIDE COATED JAWS 18314-C

Description
DIGI-MET UNIVERSAL STYLE CALIPER Featuring Carbide Coated Jaws New Digi-Met 6" universal style calipers come withhardened carbide coated top and bottom jaws.Carbide is twice as tough, twice as durable as stainless steel.It costs the same as our competition's stainless steel calipers,but lasts twice as long. Features: Precision German Engineering Unsurpassed machine frame Carbide coated top & bottom jaws Sliding internal top cross jaw 4-way measurement - inside, outside, depth, and step Direct RS232 Output Length of bottom jaws: 1.574" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) Repeatability: 1 DIGIT 10µm +2s Deluxe wooden carrying case Model No. 18314-C, 6" (150mm) Digi-Met Caliper with Carbide Coated Top & Bottom Jaws
Description
DIGI-MET UNIVERSAL STYLE CALIPER Featuring Carbide Coated Jaws New Digi-Met 6" universal style calipers come withhardened carbide coated top and bottom jaws.Carbide is twice as tough, twice as durable as stainless steel.It costs the same as our competition's stainless steel calipers,but lasts twice as long. Features: Precision German Engineering Unsurpassed machine frame Carbide coated top & bottom jaws Sliding internal top cross jaw 4-way measurement - inside, outside, depth, and step Direct RS232 Output Length of bottom jaws: 1.574" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) Repeatability: 1 DIGIT 10µm +2s Deluxe wooden carrying case Model No. 18314-C, 6" (150mm) Digi-Met Caliper with Carbide Coated Top & Bottom Jaws

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET 6
Islandia, NY, USA
DIGI-MET 6" CALIPER W/CARBIDE COATED JAWS
18314-C
DIGI-MET 6" CALIPER W/CARBIDE COATED JAWS 18314-C
DIGI-MET UNIVERSAL STYLE CALIPER Featuring Carbide Coated Jaws New Digi-Met 6" universal style calipers come withhardened carbide coated top and bottom jaws.Carbide is twice as tough, twice as durable as stainless steel.It costs the same as our competition's stainless steel calipers,but lasts twice as long. Features: Precision German Engineering Unsurpassed machine frame Carbide coated top & bottom jaws Sliding internal top cross jaw 4-way measurement - inside, outside, depth, and step Direct RS232 Output Length of bottom jaws: 1.574" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) Repeatability: 1 DIGIT 10µm +2s Deluxe wooden carrying case Model No. 18314-C, 6" (150mm) Digi-Met Caliper with Carbide Coated Top & Bottom Jaws

DIGI-MET UNIVERSAL STYLE CALIPER

Featuring Carbide Coated Jaws

New Digi-Met 6" universal style calipers come withhardened carbide coated top and bottom jaws.Carbide is twice as tough, twice as durable as stainless steel.It costs the same as our competition's stainless steel calipers,but lasts twice as long.

Features:

  • Precision German Engineering
  • Unsurpassed machine frame
  • Carbide coated top & bottom jaws
  • Sliding internal top cross jaw
  • 4-way measurement - inside, outside, depth, and step
  • Direct RS232 Output
  • Length of bottom jaws: 1.574" (40mm)
  • Resolution: .0005" (.01mm)
  • Accuracy: .001" (.02mm)
  • Repeatability: 1 DIGIT 10µm +2s
  • Deluxe wooden carrying case Model No. 18314-C, 6" (150mm) Digi-Met Caliper with Carbide Coated Top & Bottom Jaws
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18314-C
Product Name DIGI-MET 6" CALIPER W/CARBIDE COATED JAWS
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 1465499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Accuracy 0.1 mm
View Details
Precision Slip Fit Inspection Balls - 29075 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details