Flexbar Machine Corporation COMPAC HORIZONTAL TEST INDICATOR 233LA 12086

Description
FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12086, Compac Horizontal Test Indicator 233LA Compac Code: 233LA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.063 Contact Point L inch: 1.44
Description
FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12086, Compac Horizontal Test Indicator 233LA Compac Code: 233LA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.063 Contact Point L inch: 1.44

Suppliers

Company
Product
Description
Supplier Links
COMPAC HORIZONTAL TEST INDICATOR 233LA - 12086 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC HORIZONTAL TEST INDICATOR 233LA
12086
COMPAC HORIZONTAL TEST INDICATOR 233LA 12086
FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12086, Compac Horizontal Test Indicator 233LA Compac Code: 233LA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.063 Contact Point L inch: 1.44

FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12086, Compac Horizontal Test Indicator 233LA
  • Compac Code: 233LA
  • Reading Inch: .0005
  • Travel Inch: .12
  • Travel per rev. Inch: .04
  • Dial + Inch: 1.063
  • Contact Point L inch: 1.44
Supplier's Site
COMPAC HORIZONTAL TEST INDICATOR 233LA - 12086 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC HORIZONTAL TEST INDICATOR 233LA
12086
COMPAC HORIZONTAL TEST INDICATOR 233LA 12086
FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12086, Compac Horizontal Test Indicator 233LA Compac Code: 233LA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.063 Contact Point L inch: 1.44

FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12086, Compac Horizontal Test Indicator 233LA
  • Compac Code: 233LA
  • Reading Inch: .0005
  • Travel Inch: .12
  • Travel per rev. Inch: .04
  • Dial + Inch: 1.063
  • Contact Point L inch: 1.44
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12086 12086
Product Name COMPAC HORIZONTAL TEST INDICATOR 233LA COMPAC HORIZONTAL TEST INDICATOR 233LA
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 26 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details