Flexbar Machine Corporation Datasheets for Dimensional Indicators and Comparators
Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Dimensional Indicators and Comparators: Learn more
| Product Name | Notes |
|---|---|
| ASSORTED TEST INDICATOR HOLDERS Holders for fastening at the dovetail or the stem permits use on any test indicator. Used for mounting indicators with dovetails or rods 3/8" diameter body... | |
| BUTTON INDICATOR CONTACTS Made in U.S.A. Standard contact points for all AGD standard Dial Indicators with 4-48 threads.All Contacts are Low Carbon Steel, Case Hard, and Black Oxide Plated. Model... | |
| CARBIDE PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both... | |
| Combination Digital Force/Torque Indicator Features: Fully interchangeable force and torque sensors with "personality" modules containing all calibration and user-set data RS-232, Mitutoyo and analog outputs GCL-Gauge Control Language for full... | |
| DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" | |
| DIGI-MET MULTI-MODE ELECTRONIC INDICATORS Preisser introduces the next generation of Digi-Met Indicators:NEW DIGI-MET MULTI-MODE FEATURES: MIN/MAX/TIR Modes Tolerance Signal Lights Selectable Resolution Bidirectional RS-232 Output Preset Recall .00005" (.001mm) resolution... | |
| DIGITAL-DIAL HEIGHT GAGES Combines a Large .100" Revolution Dial Indicator with a Dual Digital Counter for Fast and Easy, Error-Free Reading. Main Features: Double digital counter for convenient up and... | |
| DOUBLE JOINTED TEST INDICATOR HOLDER Double jointed holder fits all dovetail equipped indicators. Mount on either front or rear of instrument. Indicators may be swiveled to any angular position. Because... | |
| ECONOMY TEST INDICATOR HOLDER For Milling Machines and Jigborers Features: Adapts immediately for fast and positive indicating Suitable for all popular indictors with 5/32" shank or dovetail Reach from 0-12" | |
| FLAT INDICATOR CONTACTS Made in U.S.A. Standard contact points for all AGD standard Dial Indicators with 4-48 threads.All Contacts are Low Carbon Steel, Case Hard, and Black Oxide Plated. Model... | |
| FLEXBAR DIAL SNAP GAGES FEATURES: Aluminum frame with plastic handle provides handy design & better grip. Ground & lapped carbide measuring anvils provides better wear resistance & longer life. Chamfered... | |
| FLEXBAR DIGITAL ELECTRONIC INDICATOR New Advanced Feature Model Offering Dual Analog and Digital Display Features: Inch/Metric 0-1"/0-25mm measuring range .0005"/.01mm resolution Zero/on/off - zero setting at any position/manual power on/off... | |
| FLEXBAR ECONOMY DIAL TEST INDICATORS Fully Jewelled Movement • Auto-Reversing FEATURES: Precision quality Adjustable bezel and dial 5/32" and 3/8" diameter mounting shanks Contact tip diameter: .080" Dovetails top, back... | |
| FLEXBAR ECONOMY DIGITAL INDICATOR Featuring Extra Large Display A Quality General Purpose Indicator at an Affordable Price Features: Measuring Range: 0-1"/25mm Inch/Metric/Fraction conversion Resolution: 0.0005"/0.01mm/ 1/64" Accuracy: 0.001"/0.02mm Repeatability: 0.0005" | |
| FLEXBAR INDICATOR PIN VISE ACCESSORY Allows any A.G.D. dial indicator to hold any diameter probe, needle, etc. 0 to .040" capacity. Uses standard 4-48 thread for easy mounting to indicator... | |
| FLEXBAR MICRO-MAXUM A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output... | |
| FLEXBAR MICRO-MAXUM Digital Electronic Indicator A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. | |
| FLEXBAR MIGHTY MAG The Versatile Magnetic Base Powerful - Accurate-50 Lb. Pull. Zinc Die-Cast Housing Has Nicely Painted Finish 5 different locations for mounting accessories. 3 positions 1/4-20 for lug... | |
| FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY... | |
| FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened... | |
| FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). | |
| FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). | |
| Granite Quick Check Indicator Stand Features: Ultra-Smooth Rack & Pinion Indicator Positioner offers 2" of vertical travel Rapid adjustment for checking multiple height features on parts Twin knobs for left... | |
| HEAVY-DUTY LONG-REACH MAG-BASED INDICATOR STAND Over 4 Feet Total Reach! Features Heavy-Duty Swivel Clamps Long-Reach Indicator Stand Dimensions: Total Reach: 48". Main Post: 3/4" diameter x 12" long. 2nd Post:... | |
| HEAVY-DUTY LUGMOUNT AND STEM-MOUNT GRANITE BASE INDICATOR STANDS Now Available in 2 Sizes:9" x 12" and 12" x 18" Grade B granite bases are supplied with either lugmount or stem-mount*... | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17262, Indicator Point Extension, 1/2" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17263, Indicator Point Extension, 3/4" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17264, Indicator Point Extension, 1" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17265, Indicator Point Extension, 1 1/4" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17266, Indicator Point Extension, 1 1/2" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17267, Indicator Point Extension, 1 3/4" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17268, Indicator Point Extension, 2" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17269, Indicator Point Extension, 3" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17825, Indicator Point Extension, 4" Length. | |
| INDICATOR POINT KITS Contains a selection of contact points in styles of half round, flat, bent, soft, long stem, taper and ball type, in all popular lengths. A.G.D. Specification 4-48... | |
| INDIVIDUAL DIAL INDICATOR POINTS The same quality points that make up our deluxe indicator point sets. Available from stock with standard inch AGD 4-48 threads. Our Metric-to-English Conversion Point. Model... | |
| MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear... | |
| PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance... | |
| Precision Inch Reading Dial Test Indicators Shock Resistant- Also Available in Waterproof Models Made in Germany All features of the models reading up to .04" measuring range conform analogous to... | |
| PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable... | |
| PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable... | |
| PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. | |
| PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground... | |
| RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. | |
| SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18566, Radius Indicator Contact. | |
| SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18567, Chisel Point Indicator Contact. | |
| SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18568, Offset Chisel Point Indicator Contact. | |
| SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18592, 1/8" Diameter Steel Ball Indicator Contact. | |
| SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18593, 1/8" Diameter Carbide Ball Indicator Contact. | |
| SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18594, 1/4" Diameter Steel Ball Indicator Contact. | |
| SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18596, 1/16" Needle Stud Indicator Contact. | |
| THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite... | |
| THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible... | |
| UNIVERSAL DOVETAIL INDICATOR HOLDER For use with all Test Indicators and Probes with Dovetails. FEATURES: 3" Overall Length 1/4" Shank diameter Locks in four 90 Degree Quadrants Allows infintely variable... | |
| Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end... | |
| no information |