Flexbar Machine Corporation PREC DIAL INDICATOR-1.000 RNG-BLACK FACE 12742-B

Description
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12742-B, Precision Dial Indicator, Black Face Model. Range: 1.000" Reading: 0-100 Graduation: .001"
Description
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12742-B, Precision Dial Indicator, Black Face Model. Range: 1.000" Reading: 0-100 Graduation: .001"

Suppliers

Company
Product
Description
Supplier Links
PREC DIAL INDICATOR-1.000 RNG-BLACK FACE - 12742-B - Flexbar Machine Corporation
Islandia, NY, USA
PREC DIAL INDICATOR-1.000 RNG-BLACK FACE
12742-B
PREC DIAL INDICATOR-1.000 RNG-BLACK FACE 12742-B
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12742-B, Precision Dial Indicator, Black Face Model. Range: 1.000" Reading: 0-100 Graduation: .001"

PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2

Made in Japan
Features Extremely Smooth Precision Gears

INCH AND METRIC MODELS
OTHER FEATURES:

  • Contact point made of tool steel, hardened ground and chrome plated.
  • Stem made of stainless steel with a high strength is malfunction-free due to fastening.
  • Micro-fine graduation for easy reading.
  • Adjustable bezel for convenient zero setting with clamp screw - continuous dial.
  • Tolerance pointers standard
  • Satin chrome finish.
  • AGD 2 style with central lug back. Model No. 12742-B, Precision Dial Indicator, Black Face Model.
  • Range: 1.000"
  • Reading: 0-100
  • Graduation: .001"
Supplier's Site
PREC DIAL INDICATOR-1.000 RNG-BLACK FACE - 12742-B - Flexbar Machine Corporation
Islandia, NY, USA
PREC DIAL INDICATOR-1.000 RNG-BLACK FACE
12742-B
PREC DIAL INDICATOR-1.000 RNG-BLACK FACE 12742-B
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12742-B, Precision Dial Indicator, Black Face Model. Range: 1.000" Reading: 0-100 Graduation: .001"

PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2

Made in Japan
Features Extremely Smooth Precision Gears

INCH AND METRIC MODELS
OTHER FEATURES:

  • Contact point made of tool steel, hardened ground and chrome plated.
  • Stem made of stainless steel with a high strength is malfunction-free due to fastening.
  • Micro-fine graduation for easy reading.
  • Adjustable bezel for convenient zero setting with clamp screw - continuous dial.
  • Tolerance pointers standard
  • Satin chrome finish.
  • AGD 2 style with central lug back. Model No. 12742-B, Precision Dial Indicator, Black Face Model.
  • Range: 1.000"
  • Reading: 0-100
  • Graduation: .001"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12742-B 12742-B
Product Name PREC DIAL INDICATOR-1.000 RNG-BLACK FACE PREC DIAL INDICATOR-1.000 RNG-BLACK FACE
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Premium Short Shank Inspection Balls - 29064 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2489196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details