Flexbar Machine Corporation MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM 15352

Description
FLEXBAR MICRO-MAXUM Digital Electronic Indicator A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output - 2 Formats. Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value. Lightweight, rugged gasketed case, crystal and stem resists fluid contamination. Auto power down for low battery consumption and long life. Model No. 15352, Micro-Maxum Indicator Lug Back. Resolution: .00005"/0.001mm Stem Diameter: 8mm Stem Length: 11.7mm
Description
FLEXBAR MICRO-MAXUM Digital Electronic Indicator A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output - 2 Formats. Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value. Lightweight, rugged gasketed case, crystal and stem resists fluid contamination. Auto power down for low battery consumption and long life. Model No. 15352, Micro-Maxum Indicator Lug Back. Resolution: .00005"/0.001mm Stem Diameter: 8mm Stem Length: 11.7mm

Suppliers

Company
Product
Description
Supplier Links
MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM - 15352 - Flexbar Machine Corporation
Islandia, NY, USA
MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM
15352
MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM 15352
FLEXBAR MICRO-MAXUM Digital Electronic Indicator A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output - 2 Formats. Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value. Lightweight, rugged gasketed case, crystal and stem resists fluid contamination. Auto power down for low battery consumption and long life. Model No. 15352, Micro-Maxum Indicator Lug Back. Resolution: .00005"/0.001mm Stem Diameter: 8mm Stem Length: 11.7mm

FLEXBAR MICRO-MAXUM
Digital Electronic Indicator

A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS.

MAIN FEATURES INCLUDE:

  • .00005"/0.001mm resolution.
  • Inch/Metric selectable.
  • Normal/Reverse Sensing.
  • Preset capabilities.
  • Calibratable.
  • SPC Data Output - 2 Formats.
  • Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value.
  • Lightweight, rugged gasketed case, crystal and stem resists fluid contamination.
  • Auto power down for low battery consumption and long life. Model No. 15352, Micro-Maxum Indicator Lug Back.
  • Resolution: .00005"/0.001mm
  • Stem Diameter: 8mm
  • Stem Length: 11.7mm
Supplier's Site
MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM - 15352 - Flexbar Machine Corporation
Islandia, NY, USA
MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM
15352
MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM 15352
FLEXBAR MICRO-MAXUM Digital Electronic Indicator A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output - 2 Formats. Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value. Lightweight, rugged gasketed case, crystal and stem resists fluid contamination. Auto power down for low battery consumption and long life. Model No. 15352, Micro-Maxum Indicator Lug Back. Resolution: .00005"/0.001mm Stem Diameter: 8mm Stem Length: 11.7mm

FLEXBAR MICRO-MAXUM
Digital Electronic Indicator

A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS.

MAIN FEATURES INCLUDE:

  • .00005"/0.001mm resolution.
  • Inch/Metric selectable.
  • Normal/Reverse Sensing.
  • Preset capabilities.
  • Calibratable.
  • SPC Data Output - 2 Formats.
  • Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value.
  • Lightweight, rugged gasketed case, crystal and stem resists fluid contamination.
  • Auto power down for low battery consumption and long life. Model No. 15352, Micro-Maxum Indicator Lug Back.
  • Resolution: .00005"/0.001mm
  • Stem Diameter: 8mm
  • Stem Length: 11.7mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 15352 15352
Product Name MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM MICRO-MAXUM INDICATOR-LUG BACK-11.7MM STEM
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details