Flexbar Machine Corporation PRECISION DIAL CALIPER-0-6" 16278

Description
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measurements. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16278, Precision Dial Caliper. Range: 0-6" Dial Grad.: .001"
Description
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measurements. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16278, Precision Dial Caliper. Range: 0-6" Dial Grad.: .001"

Suppliers

Company
Product
Description
Supplier Links
PRECISION DIAL CALIPER-0-6
Islandia, NY, USA
PRECISION DIAL CALIPER-0-6"
16278
PRECISION DIAL CALIPER-0-6" 16278
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measurements. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16278, Precision Dial Caliper. Range: 0-6" Dial Grad.: .001"

FLEXBAR PRECISION DIAL CALIPERS

Now Available in both Inch and Metric Models
Features a thumbroll for rapid setting and easy adjustment.

Smooth, precise feel and accuracy.
Stainless Steel - Hardened and Precision Ground Throughout.

Special Features:

  • Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations.
  • Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life.
  • Exclusive dual pinion drive mechanism reduces wear on rack and pinion.
  • Adjustable dial reads directly to .001"/0.02mm.
  • Features outside, inside and depth measurements.
  • Beam is graduated in .10" increments for easy reference points.
  • Self-contained movement eliminates gear misalignment.
  • Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy.
  • Knurled lock assures precise settings.
  • Accuracy = .001"/0.02mm.
  • A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam.
  • Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges.
    Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16278, Precision Dial Caliper.
  • Range: 0-6"
  • Dial Grad.: .001"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16278
Product Name PRECISION DIAL CALIPER-0-6"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
One Piece Inspection Balls with Shoulder - 29086 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 327189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 0.9843 inch (25 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details