Flexbar Machine Corporation CHAMFER GAGE,1-2" CAPACITY,90-127 DEG RANGE 16351

Description
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16351, Chamfer Gage, 1-2" Capacity, 90-127 Degree Range
Description
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16351, Chamfer Gage, 1-2" Capacity, 90-127 Degree Range

Suppliers

Company
Product
Description
Supplier Links
CHAMFER GAGE,1-2
Islandia, NY, USA
CHAMFER GAGE,1-2" CAPACITY,90-127 DEG RANGE
16351
CHAMFER GAGE,1-2" CAPACITY,90-127 DEG RANGE 16351
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16351, Chamfer Gage, 1-2" Capacity, 90-127 Degree Range

FLEXBAR CHAMFER GAGE

  • Instant measuring of chamfers and tapered hole diameters.
  • Direct diameter reading to .001". - Metric units for reading to 0,01mm.
  • Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability.
  • No setting masters required - zero on surface plate - to reading on gage. Model No. 16351, Chamfer Gage, 1-2" Capacity, 90-127 Degree Range
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16351
Product Name CHAMFER GAGE,1-2" CAPACITY,90-127 DEG RANGE
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Calipers - 2755272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Accuracy 0.5 mm
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details