Flexbar Machine Corporation GRANITE INDICATOR STAND-12 X 18 STEM MOUNT 17494

Description
HEAVY-DUTY LUGMOUNT AND STEM-MOUNT GRANITE BASE INDICATOR STANDS Now Available in 2 Sizes:9" x 12" and 12" x 18" Grade B granite bases are supplied with either lugmount or stem-mount* indicator holder. *3/8" diameter stem-mount includes bushing for 8mm stems. All models include adjustable indicator holding arm with fine adjustor knob. Column diameter is 1.250". Column height is 12".Model No. 17494, Granite Indicator Stand- 12 X 18 Stem Mount
Description
HEAVY-DUTY LUGMOUNT AND STEM-MOUNT GRANITE BASE INDICATOR STANDS Now Available in 2 Sizes:9" x 12" and 12" x 18" Grade B granite bases are supplied with either lugmount or stem-mount* indicator holder. *3/8" diameter stem-mount includes bushing for 8mm stems. All models include adjustable indicator holding arm with fine adjustor knob. Column diameter is 1.250". Column height is 12".Model No. 17494, Granite Indicator Stand- 12 X 18 Stem Mount

Suppliers

Company
Product
Description
Supplier Links
GRANITE INDICATOR STAND-12 X 18 STEM MOUNT - 17494 - Flexbar Machine Corporation
Islandia, NY, USA
GRANITE INDICATOR STAND-12 X 18 STEM MOUNT
17494
GRANITE INDICATOR STAND-12 X 18 STEM MOUNT 17494
HEAVY-DUTY LUGMOUNT AND STEM-MOUNT GRANITE BASE INDICATOR STANDS Now Available in 2 Sizes:9" x 12" and 12" x 18" Grade B granite bases are supplied with either lugmount or stem-mount* indicator holder. *3/8" diameter stem-mount includes bushing for 8mm stems. All models include adjustable indicator holding arm with fine adjustor knob. Column diameter is 1.250". Column height is 12".Model No. 17494, Granite Indicator Stand- 12 X 18 Stem Mount

HEAVY-DUTY LUGMOUNT AND STEM-MOUNT GRANITE BASE INDICATOR STANDS

Now Available in 2 Sizes:9" x 12" and 12" x 18"

  • Grade B granite bases are supplied with either lugmount or stem-mount* indicator holder.
    *3/8" diameter stem-mount includes bushing for 8mm stems.
  • All models include adjustable indicator holding arm with fine adjustor knob.
  • Column diameter is 1.250".
  • Column height is 12".Model No. 17494, Granite Indicator Stand- 12 X 18 Stem Mount
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 17494
Product Name GRANITE INDICATOR STAND-12 X 18 STEM MOUNT
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Analogue Single Leaf Flexure Dimensional Gage Instrument - AUS - Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Depth Gauges - 390854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 21.65 inch (550 mm)
Accuracy 5 %
View Details
Non-contact measurement with chromatic confocal technology - IRIX™ - Marposs Corp
Specs
Gaging Technology Non-contact
Display Digital Display
Attribute Measurement Capability Thickness Gage
View Details