Flexbar Machine Corporation Datasheets for Ring Gages
Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs.
Ring Gages: Learn more
| Product Name | Notes |
|---|---|
| FLEXBAR RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21162, MASTER SETTING RING, Size .2912". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21164, MASTER SETTING RING, Size .3437". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21167, MASTER SETTING RING, Size .4375". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21172, MASTER SETTING RING, Size .5625". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21177, MASTER SETTING RING, Size .7187". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21450, MASTER SETTING RING, Size 1.7500". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21451, MASTER SETTING RING, Size 2.1875". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21452, MASTER SETTING RING, Size 2.5625". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21453, MASTER SETTING RING, Size 2.9375". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21454, MASTER SETTING RING, Size 3.3437". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21455, MASTER SETTING RING, Size 3.7500". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21456, MASTER SETTING RING, Size 4.1250". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21457, MASTER SETTING RING, Size 4.5625". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21458, MASTER SETTING RING, Size 4.9062". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21459, MASTER SETTING RING, Size 5.3125". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21460, MASTER SETTING RING, Size 5.7187". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21461, MASTER SETTING RING, Size 6.1093". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21462, MASTER SETTING RING, Size 6.5000". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21463, MASTER SETTING RING, Size 6.9062". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21464, MASTER SETTING RING, Size 7.2912". Billateral Class Z steel. AGD Standard Setting... | |
| FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads and Setting Rings Model No. 21465, MASTER SETTING RING, Size 7.6875". Billateral Class Z steel. AGD Standard Setting... |