Flexbar Machine Corporation DIAL SNAP GAGE WITH INDICATOR.2-3" 14792

Description
FLEXBAR DIAL SNAP GAGES FEATURES: Aluminum frame with plastic handle provides handy design & better grip. Ground & lapped carbide measuring anvils provides better wear resistance & longer life. Chamfered anvil ensures easy insertion of workpiece without damaging the workpieces. Collet chuck covers dial indicators, digital dial gauges with 8mm mounting shank to ensure rigidity in clamping & alignment with measuring axis. Smooth and antirotational movement of the measuring spindle by guide pin. Adjustable work rest for proper positioning of work piece for repetitive measurements, particularly for round jobs. Powder coated dial protector provides adequate protection to the dial gage. TECHNICAL SPECIFICATIONS: Measuring Face: 14 x 14mm (carbide tipped) Parallelism: 5µm Movement of measuring anvils: 2mm Flatness of anvil: 0.0015mm FOR USE WITH 8MM STEM INDICATORS ONLY! Model No. 14792, Dial Snap Gage with Digi-Met Multi-Mode Indicator No. 18515. Measuring Range: 2-3"/50-75mm
Description
FLEXBAR DIAL SNAP GAGES FEATURES: Aluminum frame with plastic handle provides handy design & better grip. Ground & lapped carbide measuring anvils provides better wear resistance & longer life. Chamfered anvil ensures easy insertion of workpiece without damaging the workpieces. Collet chuck covers dial indicators, digital dial gauges with 8mm mounting shank to ensure rigidity in clamping & alignment with measuring axis. Smooth and antirotational movement of the measuring spindle by guide pin. Adjustable work rest for proper positioning of work piece for repetitive measurements, particularly for round jobs. Powder coated dial protector provides adequate protection to the dial gage. TECHNICAL SPECIFICATIONS: Measuring Face: 14 x 14mm (carbide tipped) Parallelism: 5µm Movement of measuring anvils: 2mm Flatness of anvil: 0.0015mm FOR USE WITH 8MM STEM INDICATORS ONLY! Model No. 14792, Dial Snap Gage with Digi-Met Multi-Mode Indicator No. 18515. Measuring Range: 2-3"/50-75mm

Suppliers

Company
Product
Description
Supplier Links
DIAL SNAP GAGE WITH INDICATOR.2-3
Islandia, NY, USA
DIAL SNAP GAGE WITH INDICATOR.2-3"
14792
DIAL SNAP GAGE WITH INDICATOR.2-3" 14792
FLEXBAR DIAL SNAP GAGES FEATURES: Aluminum frame with plastic handle provides handy design & better grip. Ground & lapped carbide measuring anvils provides better wear resistance & longer life. Chamfered anvil ensures easy insertion of workpiece without damaging the workpieces. Collet chuck covers dial indicators, digital dial gauges with 8mm mounting shank to ensure rigidity in clamping & alignment with measuring axis. Smooth and antirotational movement of the measuring spindle by guide pin. Adjustable work rest for proper positioning of work piece for repetitive measurements, particularly for round jobs. Powder coated dial protector provides adequate protection to the dial gage. TECHNICAL SPECIFICATIONS: Measuring Face: 14 x 14mm (carbide tipped) Parallelism: 5µm Movement of measuring anvils: 2mm Flatness of anvil: 0.0015mm FOR USE WITH 8MM STEM INDICATORS ONLY! Model No. 14792, Dial Snap Gage with Digi-Met Multi-Mode Indicator No. 18515. Measuring Range: 2-3"/50-75mm

FLEXBAR DIAL SNAP GAGES

FEATURES:

  • Aluminum frame with plastic handle provides handy design & better grip.
  • Ground & lapped carbide measuring anvils provides better wear resistance & longer life. Chamfered anvil ensures easy insertion of workpiece without damaging the workpieces.
  • Collet chuck covers dial indicators, digital dial gauges with 8mm mounting shank to ensure rigidity in clamping & alignment with measuring axis. Smooth and antirotational movement of the measuring spindle by guide pin.
  • Adjustable work rest for proper positioning of work piece for repetitive measurements, particularly for round jobs.
  • Powder coated dial protector provides adequate protection to the dial gage. TECHNICAL SPECIFICATIONS:
  • Measuring Face: 14 x 14mm (carbide tipped)
  • Parallelism: 5µm
  • Movement of measuring anvils: 2mm
  • Flatness of anvil: 0.0015mm FOR USE WITH 8MM STEM INDICATORS ONLY! Model No. 14792, Dial Snap Gage with Digi-Met Multi-Mode Indicator No. 18515.
  • Measuring Range: 2-3"/50-75mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 14792
Product Name DIAL SNAP GAGE WITH INDICATOR.2-3"
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Plain Shank Fixture Balls - 29001 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details