Flexbar Machine Corporation DUAL READING DIAL CALIPER-6" AND 150MM 15787

Description
PRECISION DUAL READING DIAL CALIPERS Features Inch and Metric Reading Dial Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad. Inch/Metric reading dial with independently moving hands reads inch and metric simultaneously. Complete with fitted case. Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001". Features outside, inside and depth measurements. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Accuracy = .001" Model No. 15787, 6" and 150mm Dual Dial Caliper
Description
PRECISION DUAL READING DIAL CALIPERS Features Inch and Metric Reading Dial Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad. Inch/Metric reading dial with independently moving hands reads inch and metric simultaneously. Complete with fitted case. Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001". Features outside, inside and depth measurements. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Accuracy = .001" Model No. 15787, 6" and 150mm Dual Dial Caliper

Suppliers

Company
Product
Description
Supplier Links
DUAL READING DIAL CALIPER-6
Islandia, NY, USA
DUAL READING DIAL CALIPER-6" AND 150MM
15787
DUAL READING DIAL CALIPER-6" AND 150MM 15787
PRECISION DUAL READING DIAL CALIPERS Features Inch and Metric Reading Dial Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad. Inch/Metric reading dial with independently moving hands reads inch and metric simultaneously. Complete with fitted case. Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001". Features outside, inside and depth measurements. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Accuracy = .001" Model No. 15787, 6" and 150mm Dual Dial Caliper

PRECISION DUAL READING DIAL CALIPERS

Features Inch and Metric Reading Dial

  • Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad.
  • Inch/Metric reading dial with independently moving hands reads inch and metric simultaneously. Complete with fitted case.
  • Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations.
  • Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life.
  • Dual pinion drive mechanism reduces wear on rack and pinion.
  • Adjustable dial reads directly to .001".
  • Features outside, inside and depth measurements.
  • Self-contained movement eliminates gear misalignment.
  • Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy.
  • Accuracy = .001"
  • Model No. 15787, 6" and 150mm Dual Dial Caliper
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15787
Product Name DUAL READING DIAL CALIPER-6" AND 150MM
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 8412530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 1.00E-3 inch (0.0254 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details