Flexbar Machine Corporation ECONOMY DIAL THICKNESS GAGE 18170

Description
POCKET DIAL THICKNESS GAGE For rapid measurements of metal sheets, wire, plastic, paper, rubber, etc. Graduation .001" or 0,01mm Dial face diameter 1 9/16". Continuous Dial. Throat .500". Large revolution counter. Measuring pressure 3.5 ounces. Easy zero adjustment. Measuring range .500". Complete in plastic case. Model No. 18170, Economy Pocket Dial Thickness Gage.
Description
POCKET DIAL THICKNESS GAGE For rapid measurements of metal sheets, wire, plastic, paper, rubber, etc. Graduation .001" or 0,01mm Dial face diameter 1 9/16". Continuous Dial. Throat .500". Large revolution counter. Measuring pressure 3.5 ounces. Easy zero adjustment. Measuring range .500". Complete in plastic case. Model No. 18170, Economy Pocket Dial Thickness Gage.

Suppliers

Company
Product
Description
Supplier Links
ECONOMY DIAL THICKNESS GAGE - 18170 - Flexbar Machine Corporation
Islandia, NY, USA
ECONOMY DIAL THICKNESS GAGE
18170
ECONOMY DIAL THICKNESS GAGE 18170
POCKET DIAL THICKNESS GAGE For rapid measurements of metal sheets, wire, plastic, paper, rubber, etc. Graduation .001" or 0,01mm Dial face diameter 1 9/16". Continuous Dial. Throat .500". Large revolution counter. Measuring pressure 3.5 ounces. Easy zero adjustment. Measuring range .500". Complete in plastic case. Model No. 18170, Economy Pocket Dial Thickness Gage.

POCKET DIAL THICKNESS GAGE

For rapid measurements of metal sheets, wire, plastic, paper, rubber, etc.

  • Graduation .001" or 0,01mm
  • Dial face diameter 1 9/16".
  • Continuous Dial.
  • Throat .500".
  • Large revolution counter.
  • Measuring pressure 3.5 ounces.
  • Easy zero adjustment.
  • Measuring range .500".
  • Complete in plastic case. Model No. 18170, Economy Pocket Dial Thickness Gage.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18170
Product Name ECONOMY DIAL THICKNESS GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Tapped Construction Balls - 29090 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Micrometers - 326895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 3.94 inch (100 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details