Flexbar Machine Corporation GAGE BLOCK SET-SQUARE-36 PCS-GRADE2 12892

Description
36 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Square Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST.Calibrated and Certified to NIST Standards36 Piece Gage Block Set Available in Grade 2Block Combination in 36 Piece Sets10 Blocks .1000-.1009 in .0001" steps 9 Blocks .101-.109 in .001" steps 9 Blocks .110-.190 in .010" steps 8 Blocks .050,.200,.300,.400, .500,1.0,2.0 and 4.0" Set No. 12892, 36 Piece Grade 2 Square Gage Block Set
Description
36 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Square Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST.Calibrated and Certified to NIST Standards36 Piece Gage Block Set Available in Grade 2Block Combination in 36 Piece Sets10 Blocks .1000-.1009 in .0001" steps 9 Blocks .101-.109 in .001" steps 9 Blocks .110-.190 in .010" steps 8 Blocks .050,.200,.300,.400, .500,1.0,2.0 and 4.0" Set No. 12892, 36 Piece Grade 2 Square Gage Block Set

Suppliers

Company
Product
Description
Supplier Links
GAGE BLOCK SET-SQUARE-36 PCS-GRADE2 - 12892 - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BLOCK SET-SQUARE-36 PCS-GRADE2
12892
GAGE BLOCK SET-SQUARE-36 PCS-GRADE2 12892
36 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Square Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST.Calibrated and Certified to NIST Standards36 Piece Gage Block Set Available in Grade 2Block Combination in 36 Piece Sets10 Blocks .1000-.1009 in .0001" steps 9 Blocks .101-.109 in .001" steps 9 Blocks .110-.190 in .010" steps 8 Blocks .050,.200,.300,.400, .500,1.0,2.0 and 4.0" Set No. 12892, 36 Piece Grade 2 Square Gage Block Set

36 PIECE SQUARE GAGE BLOCK SETS (Inch)

Steel Square Gage Block Sets:
Three different grade sets with accuracy at a very significant price savings.

  • Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish.
  • Carefully inspected for accurate size, parallelism and flatness.
  • Standard industrial sizes, interchangeable with all accessories.
  • Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST.Calibrated and Certified to NIST Standards36 Piece Gage Block Set
    Available in Grade 2Block Combination in 36 Piece Sets10 Blocks .1000-.1009 in .0001" steps
    9 Blocks .101-.109 in .001" steps
    9 Blocks .110-.190 in .010" steps
    8 Blocks .050,.200,.300,.400,.500,1.0,2.0 and 4.0" Set No. 12892, 36 Piece Grade 2 Square Gage Block Set
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12892
Product Name GAGE BLOCK SET-SQUARE-36 PCS-GRADE2
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Tapped Construction Balls - 29091 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Micrometers - 390948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 3.94 inch (100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details