Flexbar Machine Corporation 60 DEGREE V-BLOCK,2 1/2 X 2 1/2 X 2,SINGLE BLOCK 11136

Description
ULTRA PRECISION V-BLOCKS=60° + 90° MODELS All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in U.S.A. Model No. 11136 , 60 Degree V-Block, 2 1/2 X 2 1/2 X 2 Single Block. Vee Capacity: 1 3/8" Individual Weight: 3 lbs.
Description
ULTRA PRECISION V-BLOCKS=60° + 90° MODELS All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in U.S.A. Model No. 11136 , 60 Degree V-Block, 2 1/2 X 2 1/2 X 2 Single Block. Vee Capacity: 1 3/8" Individual Weight: 3 lbs.

Suppliers

Company
Product
Description
Supplier Links
60 DEGREE V-BLOCK,2 1/2 X 2 1/2 X 2,SINGLE BLOCK - 11136 - Flexbar Machine Corporation
Islandia, NY, USA
60 DEGREE V-BLOCK,2 1/2 X 2 1/2 X 2,SINGLE BLOCK
11136
60 DEGREE V-BLOCK,2 1/2 X 2 1/2 X 2,SINGLE BLOCK 11136
ULTRA PRECISION V-BLOCKS=60° + 90° MODELS All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in U.S.A. Model No. 11136 , 60 Degree V-Block, 2 1/2 X 2 1/2 X 2 Single Block. Vee Capacity: 1 3/8" Individual Weight: 3 lbs.

ULTRA PRECISION V-BLOCKS=60° + 90° MODELS

All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order.

Made in U.S.A.

Model No. 11136 , 60 Degree V-Block, 2 1/2 X 2 1/2 X 2 Single Block.

Vee Capacity: 1 3/8"

Individual Weight: 3 lbs.

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 11136
Product Name 60 DEGREE V-BLOCK,2 1/2 X 2 1/2 X 2,SINGLE BLOCK
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Length Measuring System - Labmicrometer™,; LM1600 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details