Flexbar Machine Corporation COMBINATION DIGITAL FORCE/TORQUE INDICATOR 15406

Description
Combination Digital Force/Torque Indicator Features: Fully interchangeable force and torque sensors with "personality" modules containing all calibration and user-set data RS-232, Mitutoyo and analog outputs GCL-Gauge Control Language for full control of all functions Automatic timed output on RS-232 Dual set points with outputs General purpose I/O for external device control Programmable analog and digital filters Averaging mode for obtaining average force readings over time Programmable initial status of units and mode of operation Automatic peak memory Push-button calibration Battery or AC operation Programmable automatic shutoff Permanent configuration memory NIST-traceable certificate included Model No. 15406, Combination Digital Force/Torque Indicator Specifications Accuracy: ±0.1% of full scale ±1 digit Sampling Rate: 65 readings per second Display Rate: 2.5-10/sec. 65/sec in peak mode Display: 4 1/2 - digit LCD 0.3" (7.6mm) high. Symbols for low battery, units and mode of operation. Power: AC or rechargeable battery with IPM-Intelligent Power Monitoring system Battery life: 6 - 10 hours of continuous use RS-232: Fully configurable up to 9600 baud. Includes GCL - Gauge Control Language Mitutoyo output: Serial BCD suitable for all Mitutoyo SPC - compatible devices Analog output: ±1 VDC ±0.25% of full scale at capacity. Positive for compression, negative for tension Set points outputs: Three open collector lines (utilizing Mitutoyo lines) General Purpose I/O: Three open collector outputs and one input (utilizing Mitutoyo lines) Weight (gauge only): 0.9 lb (0.4kg)
Description
Combination Digital Force/Torque Indicator Features: Fully interchangeable force and torque sensors with "personality" modules containing all calibration and user-set data RS-232, Mitutoyo and analog outputs GCL-Gauge Control Language for full control of all functions Automatic timed output on RS-232 Dual set points with outputs General purpose I/O for external device control Programmable analog and digital filters Averaging mode for obtaining average force readings over time Programmable initial status of units and mode of operation Automatic peak memory Push-button calibration Battery or AC operation Programmable automatic shutoff Permanent configuration memory NIST-traceable certificate included Model No. 15406, Combination Digital Force/Torque Indicator Specifications Accuracy: ±0.1% of full scale ±1 digit Sampling Rate: 65 readings per second Display Rate: 2.5-10/sec. 65/sec in peak mode Display: 4 1/2 - digit LCD 0.3" (7.6mm) high. Symbols for low battery, units and mode of operation. Power: AC or rechargeable battery with IPM-Intelligent Power Monitoring system Battery life: 6 - 10 hours of continuous use RS-232: Fully configurable up to 9600 baud. Includes GCL - Gauge Control Language Mitutoyo output: Serial BCD suitable for all Mitutoyo SPC - compatible devices Analog output: ±1 VDC ±0.25% of full scale at capacity. Positive for compression, negative for tension Set points outputs: Three open collector lines (utilizing Mitutoyo lines) General Purpose I/O: Three open collector outputs and one input (utilizing Mitutoyo lines) Weight (gauge only): 0.9 lb (0.4kg)

Suppliers

Company
Product
Description
Supplier Links
COMBINATION DIGITAL FORCE/TORQUE INDICATOR - 15406 - Flexbar Machine Corporation
Islandia, NY, USA
COMBINATION DIGITAL FORCE/TORQUE INDICATOR
15406
COMBINATION DIGITAL FORCE/TORQUE INDICATOR 15406
Combination Digital Force/Torque Indicator Features: Fully interchangeable force and torque sensors with "personality" modules containing all calibration and user-set data RS-232, Mitutoyo and analog outputs GCL-Gauge Control Language for full control of all functions Automatic timed output on RS-232 Dual set points with outputs General purpose I/O for external device control Programmable analog and digital filters Averaging mode for obtaining average force readings over time Programmable initial status of units and mode of operation Automatic peak memory Push-button calibration Battery or AC operation Programmable automatic shutoff Permanent configuration memory NIST-traceable certificate included Model No. 15406, Combination Digital Force/Torque Indicator Specifications Accuracy: ±0.1% of full scale ±1 digit Sampling Rate: 65 readings per second Display Rate: 2.5-10/sec. 65/sec in peak mode Display: 4 1/2 - digit LCD 0.3" (7.6mm) high. Symbols for low battery, units and mode of operation. Power: AC or rechargeable battery with IPM-Intelligent Power Monitoring system Battery life: 6 - 10 hours of continuous use RS-232: Fully configurable up to 9600 baud. Includes GCL - Gauge Control Language Mitutoyo output: Serial BCD suitable for all Mitutoyo SPC - compatible devices Analog output: ±1 VDC ±0.25% of full scale at capacity. Positive for compression, negative for tension Set points outputs: Three open collector lines (utilizing Mitutoyo lines) General Purpose I/O: Three open collector outputs and one input (utilizing Mitutoyo lines) Weight (gauge only): 0.9 lb (0.4kg)

Combination Digital Force/Torque Indicator

Features:

  • Fully interchangeable force and torque sensors with "personality" modules containing all calibration and user-set data
  • RS-232, Mitutoyo and analog outputs
  • GCL-Gauge Control Language for full control of all functions
  • Automatic timed output on RS-232
  • Dual set points with outputs
  • General purpose I/O for external device control
  • Programmable analog and digital filters
  • Averaging mode for obtaining average force readings over time
  • Programmable initial status of units and mode of operation
  • Automatic peak memory
  • Push-button calibration
  • Battery or AC operation
  • Programmable automatic shutoff
  • Permanent configuration memory
  • NIST-traceable certificate included Model No. 15406, Combination Digital Force/Torque Indicator Specifications
  • Accuracy: ±0.1% of full scale ±1 digit
  • Sampling Rate: 65 readings per second
  • Display Rate: 2.5-10/sec. 65/sec in peak mode
  • Display: 4 1/2 - digit LCD 0.3" (7.6mm) high. Symbols for low battery, units and mode of operation.
  • Power: AC or rechargeable battery with IPM-Intelligent Power Monitoring system
  • Battery life: 6 - 10 hours of continuous use
  • RS-232: Fully configurable up to 9600 baud. Includes GCL - Gauge Control Language
  • Mitutoyo output: Serial BCD suitable for all Mitutoyo SPC - compatible devices
  • Analog output: ±1 VDC ±0.25% of full scale at capacity. Positive for compression, negative for tension
  • Set points outputs: Three open collector lines (utilizing Mitutoyo lines)
  • General Purpose I/O: Three open collector outputs and one input (utilizing Mitutoyo lines)
  • Weight (gauge only): 0.9 lb (0.4kg)
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15406
Product Name COMBINATION DIGITAL FORCE/TORQUE INDICATOR
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Plug Gauges & Ring Gauges - 1893340 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details