Flexbar Machine Corporation CALIPER/HEIGHT GAGE CHECKER-24" RANGE 15931

Description
FLEXBAR CALIPER & HEIGHT GAGE CHECKER A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T. Hardened and ground, permanently wrung, high-grade gage blocks are stacked in the rigid housing. All gage blocks are sub-zero treated for dimensional stability. Selected sizes of measuring slips provides for calibration of main scale as well as vernier scales of the instrument. Accuracy: ±5µm (±.0002") Available in Two Checking Ranges: Lengths to check up to 12" and up to 24" Model No. 15931, Caliper/Height Gage Checker, 24" range. Above models supplied with Certificate of Calibration to N.I.S.T.METRIC MODELS AVAILABLE UPON REQUEST.
Description
FLEXBAR CALIPER & HEIGHT GAGE CHECKER A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T. Hardened and ground, permanently wrung, high-grade gage blocks are stacked in the rigid housing. All gage blocks are sub-zero treated for dimensional stability. Selected sizes of measuring slips provides for calibration of main scale as well as vernier scales of the instrument. Accuracy: ±5µm (±.0002") Available in Two Checking Ranges: Lengths to check up to 12" and up to 24" Model No. 15931, Caliper/Height Gage Checker, 24" range. Above models supplied with Certificate of Calibration to N.I.S.T.METRIC MODELS AVAILABLE UPON REQUEST.

Suppliers

Company
Product
Description
Supplier Links
CALIPER/HEIGHT GAGE CHECKER-24
Islandia, NY, USA
CALIPER/HEIGHT GAGE CHECKER-24" RANGE
15931
CALIPER/HEIGHT GAGE CHECKER-24" RANGE 15931
FLEXBAR CALIPER & HEIGHT GAGE CHECKER A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T. Hardened and ground, permanently wrung, high-grade gage blocks are stacked in the rigid housing. All gage blocks are sub-zero treated for dimensional stability. Selected sizes of measuring slips provides for calibration of main scale as well as vernier scales of the instrument. Accuracy: ±5µm (±.0002") Available in Two Checking Ranges: Lengths to check up to 12" and up to 24" Model No. 15931, Caliper/Height Gage Checker, 24" range. Above models supplied with Certificate of Calibration to N.I.S.T.METRIC MODELS AVAILABLE UPON REQUEST.

FLEXBAR CALIPER & HEIGHT GAGE CHECKER

A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T.

Hardened and ground, permanently wrung, high-grade gage blocks are stacked in the rigid housing. All gage blocks are sub-zero treated for dimensional stability. Selected sizes of measuring slips provides for calibration of main scale as well as vernier scales of the instrument.

  • Accuracy: ±5µm (±.0002")
  • Available in Two Checking Ranges: Lengths to check up to 12" and up to 24" Model No. 15931, Caliper/Height Gage Checker, 24" range.
    Above models supplied with Certificate of Calibration to N.I.S.T.METRIC MODELS AVAILABLE UPON REQUEST.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15931
Product Name CALIPER/HEIGHT GAGE CHECKER-24" RANGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Precision Slip Fit Inspection Balls - 29075 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 327254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 7.87 inch (200 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details