Flexbar Machine Corporation CHAMFER GAGE,0-1" CAPACITY,0-90 DEG RANGE 16340

Description
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16340, Chamfer Gage, 0-1" Capacity, 0-90 Degree Range
Description
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16340, Chamfer Gage, 0-1" Capacity, 0-90 Degree Range

Suppliers

Company
Product
Description
Supplier Links
CHAMFER GAGE,0-1
Islandia, NY, USA
CHAMFER GAGE,0-1" CAPACITY,0-90 DEG RANGE
16340
CHAMFER GAGE,0-1" CAPACITY,0-90 DEG RANGE 16340
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16340, Chamfer Gage, 0-1" Capacity, 0-90 Degree Range

FLEXBAR CHAMFER GAGE

  • Instant measuring of chamfers and tapered hole diameters.
  • Direct diameter reading to .001". - Metric units for reading to 0,01mm.
  • Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability.
  • No setting masters required - zero on surface plate - to reading on gage. Model No. 16340, Chamfer Gage, 0-1" Capacity, 0-90 Degree Range
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16340
Product Name CHAMFER GAGE,0-1" CAPACITY,0-90 DEG RANGE
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
One Piece Inspection Balls with Shoulder - 29041 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 10.83 inch (275 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details